Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 396243-US1150CMTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian US1150CMTR CAD Model

Description

The US1150CMTR is a Schottky Barrier Rectifier from Vishay. It is designed for high-efficiency rectification with a low forward voltage drop and fast switching speed. The 'TR' suffix indicates that the component is tape and reel packaged, making it suitable for automated assembly processes.

Applications

  • Switch Mode Power Supplies (SMPS): Improves efficiency in the output rectification stage.
  • High-Frequency Inverters: Rectifies AC output with minimal power loss.
  • DC-DC Converters: Enhances efficiency and reduces heat in DC-DC conversion.
  • Polarity Protection: Protects circuits from reverse voltage.
  • Freewheeling Diode: Provides a path for current in inductive circuits during switching.

Features

  • Low Forward Voltage Drop: Reduces power dissipation and increases efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • High Surge Current Capability: Withstands transient voltage spikes.
  • SMB Package: Compact surface-mount package.
  • Tape and Reel Packaging: Suitable for automated assembly.

Benefits

  • Increased Efficiency: Low forward voltage drop minimizes power loss, improving overall efficiency.
  • Improved Performance: Fast switching speed allows for high-frequency operation, reducing component size.
  • Enhanced Reliability: High surge current capability protects against voltage transients.
  • Reduced Manufacturing Costs: Tape and reel packaging supports automated assembly, lowering production costs.
  • Compact Design: Small SMB package enables integration in space-constrained applications.

Additional Details

The US1150CMTR typically features a repetitive peak reverse voltage (VRRM) around 50V and an average forward rectified current (IF(AV)) of approximately 1A. The forward voltage (VF) is usually very low, between 0.3V and 0.5V at rated current. The operating temperature range is commonly from -65°C to +150°C. Being tape and reel packaged, it's designed for automated pick-and-place assembly lines. Refer to the manufacturer's datasheet for complete specifications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $9.9969
ECAD model for U1100
Toshiba Semiconductor and Storage
TOSHIBA ZENER DIODE SILICON DIFFUSED-JUNCTION TYPE
Need more? Email Us
ECAD model for U5ZA27C
Protek Devices
Need more? Email Us
ECAD model for U0402FC36C-T73-2
Toshiba Semiconductor and Storage
TOSHIBA ZENER DIODE SILICON DIFFUSED-JUNCTION TYPE
Lowest to $0.8668
ECAD model for U5ZA27
Atmel
Need more? Email Us
ECAD model for U4226B-MFSG3
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for U1ZB22 TE12R
NXP / Nexperia
Need more? Email Us
ECAD model for U2330B-AFLG3
Atmel
Lowest to $36.4000
ECAD model for U2759B-AFLG1
Atmel
Need more? Email Us
ECAD model for U665B

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention