EN
  • EN
  • DE

HER203

Part No HER203
Manufacturer Won-Top Electronics
Description 2.0A HIGH EFFICIENCY RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Won-Top Electronics
Win Source Part Number 1180002-HER203
Manufacturer Homepage www.wontop.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian HER203 CAD Model

Description

The HER203 is a high-efficiency rectifier diode manufactured by Won-Top Electronics. This diode is designed for use in applications requiring fast switching speeds and high reliability. It is commonly used in power supplies, inverters, and other high-frequency circuits.

Applications:

  • Power Supplies: Used as a rectifier in power supplies to convert AC to DC voltage.
  • Inverters: Employed in inverters to switch DC voltage into AC voltage.
  • Freewheeling Diodes: Used as freewheeling diodes in inductive circuits to protect against voltage spikes.
  • High-Frequency Rectification: Suitable for high-frequency rectification applications.
  • Reverse Polarity Protection: Can be used for reverse polarity protection in electronic circuits.

Features:

  • High Efficiency: Provides high rectification efficiency with minimal power loss.
  • Fast Switching Speed: Offers fast reverse recovery time for high-frequency operation.
  • High Surge Current Capability: Capable of withstanding high surge currents.
  • Low Forward Voltage Drop: Exhibits a low forward voltage drop for efficient operation.
  • Glass Passivated Junction: Ensures high reliability and stability.

Benefits:

  • Improved Power Supply Efficiency: Enhances the efficiency of power supplies by minimizing power loss.
  • Reduced Heat Generation: Minimizes heat generation due to its high efficiency.
  • Reliable Operation: Provides reliable operation under various operating conditions.
  • Protection Against Voltage Spikes: Protects circuits from damage caused by voltage spikes.
  • Compact Design: Allows for compact design in electronic devices.

Additional Details:

The HER203 is typically available in a DO-15 package. Key specifications include a repetitive peak reverse voltage (VRRM) of 200V, a forward current (IF) of 2.0A, and a forward voltage (VF) of approximately 0.95V at 2.0A. The reverse recovery time (trr) is typically around 50 ns. It is designed to operate within a temperature range of -65°C to +175°C. The glass passivated junction ensures long-term reliability and stability. The HER203's characteristics make it suitable for applications where high efficiency and fast switching speeds are critical. Proper heat sinking is recommended for high-current applications to maintain optimal performance and extend the diode's lifespan.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
3,760+ $0.0133 $50.0080
9,175+ $0.0109 $100.0075
14,155+ $0.0106 $150.0430
19,610+ $0.0102 $200.0220
25,255+ $0.0099 $250.0245
33,710+ $0.0089 $300.0190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 3760 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess