Products specifications

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194610-STP5N30FI
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP5N30FI CAD Model

Description

STP5N30FI - STMicroelectronics

The STP5N30FI is a robust and high-performance power MOSFET brought to you by STMicroelectronics, a global semiconductor leader. This particular MOSFET is part of the MDmesh™ family, designed with a unique vertical structure that enhances the device's on-state resistance and thermal performance. The STP5N30FI is a great choice for a variety of applications, including switch-mode power supplies (SMPS), lighting, DC-AC converters, and more.

Key Features

  • Voltage Capability: The STP5N30FI has a drain-source voltage (V<sub>DS) of 300V, making it suitable for high-voltage applications.
  • Current Handling: With a continuous drain current (I<sub>D) of up to 5A, this MOSFET can handle significant power for its size.
  • Low On-Resistance: The device features a low on-state resistance (R<sub>DS(on)), which minimizes conduction losses and improves efficiency.
  • Fast Switching: The STP5N30FI is designed for fast switching, reducing switching losses and enabling high-frequency operation.
  • Temperature Resilience: It can operate at junction temperatures ranging from -55°C to 150°C, ensuring reliability across various environmental conditions.

Applications

The versatility of the STP5N30FI allows it to be used in a wide array of applications. It is particularly well-suited for:

  • High-efficiency switch-mode power supplies (SMPS)
  • Power factor correction circuits
  • Electronic lamp ballasts for fluorescent lighting
  • DC-AC inverters for solar energy systems
  • Motor control circuits

Package and Quality

The STP5N30FI is offered in a TO-220 fully molded package, which is known for its durability and ease of mounting onto a heat sink or PCB. Furthermore, STMicroelectronics ensures that all of its products meet rigorous quality standards, providing reliability and performance that engineers and designers can trust.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
P-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
ECAD model for AOB405
ON Semiconductor
50A, 100V, 0.027 Ohm, N-Channel, Logic Level UltraFET Power MOSFET | MOSFET N-CH 100V 50A D2PAK
Lowest to $0.9146
ECAD model for HUF76639S3S
ON Semiconductor
20A, 60V, 0.037 Ohm, N-Channel, Logic Level UltraFET Power MOSFETFairchild | MOSFET N-CH 60V 20A IPAK
Need more? Email Us
ECAD model for HUF76423D3
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.0328
ECAD model for 2N7002HR
Vishay
HEXFET Power MOSFET | MOSFET N-CH 60V 30A TO-262
Need more? Email Us
ECAD model for IRLZ34L
STMicroelectronics
Need more? Email Us
ECAD model for B9NB60
STMicroelectronics
DISCRETE
Lowest to $31.2001
ECAD model for STWA46N65DM6AG
ON Semiconductor
Telecom / Sever Power Supplies | MOSFET N-CH 600V 52A TO247
Lowest to $5.3246
ECAD model for FCH072N60
Vishay
Power MOSFET(Vdss=500V, Rds(on)typ.=0.28ohm, Id=16A) | MOSFET N-CH 500V 16A TO-220AB
Need more? Email Us
ECAD model for IRFB17N50L

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention