EN
  • EN
  • DE

PHP12NQ15T

Part No PHP12NQ15T
Manufacturer NXP / Nexperia
Catalog FETs - Single
Description N-channel TrenchMOS transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer NXP
Win Source Part Number 347771-PHP12NQ15T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHP12NQ15T CAD Model

Description

Introducing the PHP12NQ15T from NXP Semiconductors

The PHP12NQ15T is a state-of-the-art power MOSFET brought to you by NXP Semiconductors, a trusted name in the field of high-performance mixed-signal electronics. This product is designed to cater to the demanding needs of modern circuitry, providing a perfect blend of efficiency and reliability for a wide range of applications.

With an emphasis on minimizing on-state resistance and optimizing switching performance, the PHP12NQ15T achieves outstanding thermal and electrical characteristics. This MOSFET features a drain-source voltage (Vdss) of 150V, which makes it suitable for high-voltage applications, while its continuous drain current (Id) of 13A ensures that it can handle significant power without overheating.

The PHP12NQ15T is housed in a TO-220 package, which is known for its robustness and excellent heat dissipation properties. This packaging, combined with NXP's advanced silicon technology, results in a product that not only performs with high efficiency but also offers enhanced durability and a longer operational lifespan.

One of the key advantages of the PHP12NQ15T is its low threshold voltage, which allows for fast switching and reduced switching losses. This makes it an ideal choice for high-frequency applications, such as switch-mode power supplies, DC-DC converters, and motor drives. Moreover, the device's low input capacitance and gate charge contribute to its high-speed switching capabilities, further enhancing its performance in these demanding environments.

For engineers and designers looking for a power MOSFET with excellent avalanche energy absorption capability, the PHP12NQ15T stands out. This feature provides additional protection against unexpected voltage spikes, ensuring the reliability and longevity of the device in unpredictable operating conditions.

In summary, the PHP12NQ15T from NXP Semiconductors is a top-notch power MOSFET that offers a superb combination of low on-state resistance, high-speed switching, and ruggedness. Its performance and reliability make it an excellent choice for a multitude of power management applications, solidifying its position as a go-to component for professionals seeking the best in electronic components.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess