EN
  • EN
  • DE

PSMN004-25B

Part No PSMN004-25B
Manufacturer NXP / Nexperia
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer NXP
Win Source Part Number 352750-PSMN004-25B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSMN004-25B CAD Model

Description

The PSMN004-25B is a robust, high-performance N-channel MOSFET brought to you by NXP Semiconductors, a leader in the field of high-quality semiconductor products. This power MOSFET is designed to deliver efficient power conversion with low on-state resistance and high switching speeds, making it an ideal choice for a wide range of applications, including power supplies, motor control, and automotive systems.

Key Features

  • Low On-State Resistance (R<sub>DS(on)): The PSMN004-25B boasts an exceptionally low on-state resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Continuous Drain Current (I<sub>D): With the capability to handle a high continuous drain current, this MOSFET can manage significant power levels, making it suitable for high-power applications.
  • High-Speed Switching: The device is engineered for fast switching performance, which is critical in reducing switching losses and improving the efficiency of power conversion circuits.
  • Robust Thermal Performance: The PSMN004-25B features excellent thermal characteristics, ensuring reliable operation even under high temperature conditions.
  • Low Gate Charge (Q<sub>g): A low gate charge facilitates faster switching speeds and reduces the energy required to drive the gate, further enhancing the device's efficiency.

Applications

The versatility of the PSMN004-25B MOSFET allows it to be used in a variety of applications, including:

  • DC/DC converters
  • Power management systems
  • Motor drives and inverters
  • Automotive applications
  • Switching power supplies
  • Power factor correction circuits

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The PSMN004-25B is built with this commitment in mind, ensuring that it performs consistently over a wide range of environmental conditions and within demanding industrial and automotive applications.

Environmental Compliance

The PSMN004-25B is designed with environmental considerations at the forefront, adhering to the latest RoHS directives for the reduction of hazardous substances. This commitment to sustainability makes it a responsible choice for designers looking to create eco-friendly electronic solutions.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess