EN
  • EN
  • DE
  • IT

MC68040FE33V

Part No MC68040FE33V
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description MPU M68000 RISC 32bit HCMOS 33MHz 184-Pin CQFP Tray / IC MPU M680X0 33MHZ 184CQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series M680x0
Packaging Tray
Part Status Obsolete(EOL)
Core Processor 68040
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 33MHz
Graphics Acceleration No
Voltage - I/O 5.0V
Operating Temperature Range 0°C ~ 70°C (TA)
Package 184-BCQFP
Manufacturer Package 184-CQFP (31.3x31.3)
Additional Interfaces SCI, SPI
Win Source Part Number 787833-MC68040FE33V
Popularity Medium
Supply and Demand Status Limited
Family Name MC68040
Introduction Date July 23, 1996
ECCN 3A991.a.2
Country of Origin Japan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC68040FE33V CAD Model

Description

The NXP MC68040FE33V is a high-performance, 32-bit microprocessor that is part of the legendary Motorola 680x0 line, known for its integration in a variety of computing systems ranging from desktop computers to embedded applications. This microprocessor operates at a clock speed of 33 MHz, providing a balanced mix of processing power and energy efficiency, making it an ideal choice for systems where these attributes are critical.

Key Features:

  • Clock Speed: 33 MHz, which is suitable for multitasking environments and responsive user interfaces.
  • Architecture: 32-bit CISC architecture, ensuring wide compatibility with existing software and ease of programming.
  • Integrated FPU: Features an integrated floating-point unit (FPU) that accelerates mathematical computations, beneficial for scientific and engineering applications.
  • Cache Memory: On-chip instruction and data caches enhance performance by reducing access times to frequently used data.
  • Pipelining: The processor uses a pipelining technique to improve instruction throughput, thereby enhancing overall system performance.
  • MMU: Comes equipped with a memory management unit (MMU) that supports virtual memory, an essential feature for advanced operating systems.

Applications:

With its robust feature set, the NXP MC68040FE33V is well-suited for a diverse range of applications. These include:

  • Legacy embedded systems
  • Industrial control systems
  • Networking equipment
  • Scientific instruments
  • Advanced robotics

Reliability and Support:

NXP is known for its commitment to quality and long-term support for its products. The MC68040FE33V is built to meet high-reliability standards and is supported by comprehensive documentation and developer resources. This ensures that engineers can confidently integrate this processor into their designs and count on NXP's support throughout the product's lifecycle.

Whether you're upgrading a legacy system or building a new application that requires a reliable and proven processor, the NXP MC68040FE33V is an excellent choice that combines performance, efficiency, and the legacy of the Motorola processor family.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC8XX 66MHZ 357BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MD 1.3GHZ 621FCPBGA
Need more? Email Us
Texas Instruments
IC MPU SITARA 456MHZ 176HLQFP
Need more? Email Us
NXP / Nexperia
IC MPU I.MX35 532MHZ 400LFBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1400MHz,
Need more? Email Us
Zilog
IC MPU Z180 33MHZ 80QFP
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 266MHZ PBGA516
Lowest to $90.7463
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA
Lowest to $111.8797
NXP / Nexperia
Microprocessor, 64-Bit, 1400MHz,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $232.6043 $232.6043
2+ $208.5422 $417.0844
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess