Products specifications

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 2Mbit
Memory Organization 256K x 8
Memory Interface Parallel
Access Time 70 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Through Hole
Package / Case 32-DIP (0.600", 15.24mm)
Supplier Device Package 32-PDIP
Base Product Number AT27C020
Standard Package 12 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0061
Win Source Part Number 565355-AT27C020-70PC
Ultra Librarian 3D Model Ultra Librarian AT27C020-70PC CAD Model

Description

Microchip Technology AT27C020-70PC Overview

The AT27C020-70PC is a high-performance, low-power Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. This product is designed for storage applications where reliable and efficient non-volatile memory is crucial. With a 2-megabit capacity, this EEPROM provides ample space for firmware storage, configuration parameters, or any data that must be preserved across power cycles.

Key Features

  • Capacity: The AT27C020-70PC offers a substantial 2-megabit (256K x 8) storage capacity, allowing for significant data storage within a single chip.
  • Speed: With an access time of 70ns, this device provides rapid data access, making it suitable for high-speed microprocessor systems.
  • Programming: The EEPROM can be easily programmed in standard EPROM programmers, ensuring a simple and straightforward setup process.
  • Power Efficiency: Designed for low power consumption, it operates in a single 5V power supply, which is ideal for power-sensitive applications.
  • Package: It comes in a 32-lead PDIP (Plastic Dual In-line Package), which is widely used and easy to handle for PCB designs.
  • Endurance: Microchip's EEPROM technology ensures high reliability and endurance, with the AT27C020-70PC capable of withstanding a minimum of 10,000 write cycles.
  • Data Retention: The device guarantees data retention for a minimum of 10 years, providing long-term data security.

Applications

The AT27C020-70PC is versatile and can be used in a variety of applications, including:

  • Embedded systems
  • Telecommunications
  • Automotive electronics
  • Industrial control systems
  • Medical devices
  • Consumer electronics

Reliability and Quality

Microchip Technology is known for its commitment to quality, and the AT27C020-70PC is no exception. Each device undergoes rigorous testing to ensure it meets the high standards expected of Microchip products. With its robust design and proven endurance, the AT27C020-70PC is a reliable choice for designers and engineers looking for a dependable non-volatile memory solution.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $30.1202
ECAD model for IS25LQ032B-JBLE-TR
Infineon Technologies
IC NVSRAM 1MBIT I2C 16SOIC
Lowest to $26.6995
ECAD model for CY14B101I-SFXI
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 165FBGA
Lowest to $58.0314
ECAD model for CY7C1370B-133BZC
Microchip Technology
IC FLASH 4MBIT SPI 15MHZ 32PLCC
Need more? Email Us
ECAD model for AT45D041A-JC
Infineon Technologies
IC SRAM 1.152MBIT PAR 172FBGA
Need more? Email Us
ECAD model for CY7C09579V-83BBC
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
ECAD model for AT28C256E-15DM/883
Cypress Semiconductor Corp
IC SRAM 256KBIT PARALLEL 28SOJ / SRAM - Asynchronous Memory IC 256Kbit Parallel 12 ns 28-SOJ
Need more? Email Us
ECAD model for CY7C1399BN-12VC
Infineon Technologies
IC NVSRAM 64KBIT I2C 8SOIC
Lowest to $1.6069
ECAD model for CY14MB064J2A-SXI
Infineon Technologies
IC SRAM 9MBIT 100MHZ 100LQFP
Need more? Email Us
ECAD model for CY7C1361A-100AC

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention