EN
  • EN
  • DE
  • IT

MICRF405YML-TR

Part No MICRF405YML-TR
Manufacturer Microchip Technology
Catalog RF Transmitters
Description TRANSMITTER ASK/FSK 24-MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Cut Reel
Frequency 290MHz to 980MHz
Applications ISM
Modulation or Protocol ASK, FSK
Data Rate (Max) 200kbps
Power - Output 10dBm
Current - Transmitting 18mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 2.2 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Dimension 24-VFQFN Exposed Pad, 24-MLF
Win Source Part Number 103229-MICRF405YML-TR
Ultra Librarian 3D Model Ultra Librarian MICRF405YML-TR CAD Model

Description

MICRF405YML-TR by Microchip Technology

The MICRF405YML-TR is a sophisticated integrated circuit from Microchip Technology, renowned for its high-performance and reliability in the field of wireless communication. This product is designed to cater to the needs of modern wireless applications, providing a seamless and efficient solution for a wide range of communication protocols.

Key Features

  • Frequency Range: The MICRF405YML-TR operates at a frequency range that is suitable for various communication standards, ensuring versatility in its application across different platforms.
  • Low Power Consumption: Designed with power efficiency in mind, this device consumes minimal power, making it ideal for battery-operated applications where power conservation is critical.
  • High Sensitivity: Its high sensitivity allows for improved signal reception, which is crucial for maintaining reliable communication over longer distances or in environments with high levels of interference.
  • Compact Form Factor: The compact package allows for easy integration into space-constrained designs, providing flexibility for designers to incorporate it into a variety of products.
  • Surface-Mount Device (SMD): As a surface-mount technology (SMT) component, the MICRF405YML-TR offers a streamlined manufacturing process, enabling more compact and robust end-product designs.

Applications

The MICRF405YML-TR is suitable for a diverse array of applications, such as:

  • Wireless alarm systems
  • Remote keyless entry
  • Garage door openers
  • Home automation systems
  • Telemetry and remote sensing

Quality and Support

Microchip Technology is committed to delivering high-quality products. The MICRF405YML-TR is backed by robust technical support and the assurance of Microchip's reputation for delivering products that meet the stringent requirements of the industry. Whether you are developing a new wireless solution or upgrading an existing system, the MICRF405YML-TR is an excellent choice for ensuring reliable wireless communication.

You May Also Be Interested in

NXP / Nexperia
IC MCU TRANSPONDER 14SOIC
Need more? Email Us
Silicon Labs
RF TX IC FSK 240-930MHZ 20VFQFN
Need more? Email Us
Texas Instruments
CONSUMER CIRCUIT, CMOS, PQFP64 / RF Transmitter Antenna
Lowest to $20.8820
Micrel
290MHZ - 980MHZ ISM BAND ASK/FSK
Lowest to $2.4972
NXP / Nexperia
IC REMOTE KEYLESS ENTRY 20TSSOP / RF Transmitter Antenna
Lowest to $3.1783
NXP / Nexperia
IC REMOTE KEYLESS ENTRY 20TSSOP / RF Transmitter Antenna
Need more? Email Us
Rohm Semiconductor
RF TRANSMITTER 32VFQFN / RF Transmitter Antenna 32-VFQFN Exposed Pad
Need more? Email Us
NXP / Nexperia
RF TRANSMITTER UHF 24TSSOP / RF Transmitter UHF Antenna 24-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Texas Instruments
RF TX IC FSK 315/433MHZ 20VFQFN
Lowest to $2.2819

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5949 $63.7960
90+ $1.3086 $117.7740
135+ $1.2677 $171.1395
185+ $1.2268 $226.9580
240+ $1.1860 $284.6400
320+ $1.0632 $340.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,600 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess