EN
  • EN
  • DE

PCF7941ATSM2AB120,

Part No PCF7941ATSM2AB120,
Manufacturer NXP / Nexperia
Catalog RF Transmitters
Description IC REMOTE KEYLESS ENTRY 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr NXP
Package Tape & Reel
Product Status Active
Programmable Not Verified
Frequency 315MHz, 434MHz, 868MHz
Applications General Purpose
Modulation or Protocol ASK, FSK, UHF
Data Rate (Max) 4.8kbps
Power - Output 9.8dBm
Data Interface RS232
Antenna Connector Not Included
Features PLL Frequency Synthesizer and PA
Voltage - Supply 2.1V ~ 3.6V
Base Product Number PCF7941
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 503318-PCF7941ATSM2AB120,
Ultra Librarian 3D Model Ultra Librarian PCF7941ATSM2AB120, CAD Model

Description

The PCF7941ATSM2AB120 is a sophisticated integrated circuit (IC) from NXP Semiconductors, a leader in secure connectivity solutions for embedded applications. This IC is designed to cater to the increasing demands of the automotive industry, particularly in the realm of security and remote keyless entry (RKE) systems.

Key Features

  • Security: The device integrates a high-security level with a programmable immobilizer protocol stack, ensuring robust protection against unauthorized access and manipulation.
  • Flexibility: It offers a flexible memory organization, allowing for customized configurations that can adapt to various RKE system requirements.
  • Frequency Range: The IC operates in the standard frequency ranges for automotive RKE applications, ensuring compatibility with global standards.
  • Low Power Consumption: Designed for battery-operated devices, the PCF7941ATSM2AB120 has low power consumption, making it ideal for long-term use in remote controls.

Applications

The NXP PCF7941ATSM2AB120 is primarily used in the automotive sector for:

  • Remote Keyless Entry (RKE) systems
  • Passive Entry/Passive Start (PEPS) systems
  • Immobilizer systems

Quality and Reliability

NXP's commitment to quality ensures that the PCF7941ATSM2AB120 IC is manufactured with precision and reliability. It is designed to withstand the harsh conditions of the automotive environment, adhering to stringent industry standards for temperature, durability, and longevity.

Technical Specifications

Parameter Value Package SMD (Surface Mounted Device) Operating Temperature -40°C to +85°C Supply Voltage Typically 5V Frequency Standard automotive RKE frequencies

In conclusion, the NXP PCF7941ATSM2AB120 is a versatile and secure solution for modern automotive applications that require reliable communication and stringent security measures. Its robust design and low power consumption make it an ideal choice for manufacturers looking to enhance the functionality and security of their automotive products.

You May Also Be Interested in

Texas Instruments
RF TX IC ISM 164-192MHZ 32VFQFN / High Performance RF Transmitter for Narrowband Systems
Lowest to $4.9725
Microchip Technology
MCU W/TRANSMITTER ASK/FSK 24QFN / High flexible programmable transmitter
Need more? Email Us
Micrel
QwikRadio® ASK Transmitter
Lowest to $0.8493
NXP / Nexperia
RF TX IC FSK 315/434MHZ 32QFN
Lowest to $3.2282
NXP / Nexperia
Lowest to $10.1866
Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us
Infineon Technologies
ASK Transmitter 345 MHz
Need more? Email Us
Maxim Integrated
RF TRANSMITTER 120-235MHZ 48QFN
Lowest to $11.0118
Microchip Technology
EMBEDDED C INCL 315MHZ TX / MCU 8-bit AVR RISC 4KB Flash 3.3V/5V 24-Pin VQFN EP T/R
Lowest to $3.5220

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess