EN
  • EN
  • DE

AIS328DQTR

Part No AIS328DQTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description High-performance ultra low-power 3-axis accelerometer | ACCELEROMETER 2-8G I2C/SPI 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Reel
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 4g, 8g
Sensitivity (LSB/g) 1020 (±2g) ~ 255 (±8g)
Bandwidth 25Hz ~ 500Hz
Output Type I2C, SPI
Supply Voltage (V) 2.4V ~ 3.6V
Features Adjustable Bandwidth, Selectable Scale
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 24-QFN
Supplier Device Package 24-QFN (4x4)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 736888-AIS328DQTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AIS328DQTR CAD Model

Description

The AIS328DQTR is a cutting-edge, high-performance, 3-axis linear accelerometer with digital output from STMicroelectronics. Designed to cater to the demands of advanced industrial applications, this MEMS sensor offers a perfect balance of robustness, precision, and power efficiency.

Key Features

  • Wide and Selectable Full Scales: The AIS328DQTR offers selectable full scales of ±2g/±4g/±8g, allowing users to tailor the accelerometer's sensitivity to their specific application needs.
  • High Resolution: With its 16-bit data output, it provides high-resolution measurements of acceleration, enabling precise motion tracking and orientation sensing.
  • Low Power Consumption: The device is designed for power-sensitive applications, offering low-power operational modes that significantly reduce power consumption without sacrificing performance.
  • Robust Temperature Range: It operates over an extended temperature range from -40°C to +105°C, making it suitable for harsh industrial environments.
  • Advanced Data Processing: Built-in features like programmable thresholds for wake-up/free-fall events, high-pass filters, and a 4D/6D orientation detection add to its versatility and ease of use.

Applications

The AIS328DQTR is ideal for a wide array of industrial applications, including:

  • Vibration Monitoring and Control
  • Impact Recognition and Logging
  • Inertial Measurement Units (IMUs)
  • Platform Stabilization
  • Robotics
  • Navigation Systems

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability. The AIS328DQTR is manufactured with a robust design that ensures stable operation even in the face of mechanical shocks or vibrating conditions. Its high MTBF (Mean Time Between Failures) is a testament to its durability and long operational life.

Package Information

The AIS328DQTR comes in a small, lead-free, 16-pin QFN package that is designed for space-constrained applications. Its surface-mount design allows for easy integration into PCBs, making it a convenient choice for a variety of industrial designs.

You May Also Be Interested in

Memsic Inc.
Accelerometer Axis
Need more? Email Us
Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.3264
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.0612
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.8068 $74.4204
5+ $20.3543 $101.7715
8+ $19.7183 $157.7464
11+ $19.0822 $209.9042
14+ $18.4461 $258.2454
19+ $16.5379 $314.2201
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,550 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess