EN
  • EN
  • DE

PMMA1252KEG

Part No PMMA1252KEG
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description IC ACCEL 5G Z-AXIS / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Base Product Number PMMA1
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1346528-PMMA1252KEG
Ultra Librarian 3D Model Ultra Librarian PMMA1252KEG CAD Model

Description

The PMMA1252KEG is a state-of-the-art microcontroller unit (MCU) designed and manufactured by NXP Semiconductors, a leader in the automotive and industrial markets. This advanced MCU is part of NXP's product portfolio that aims to provide high-performance and energy-efficient solutions for a wide range of applications.

Key Features

  • Core: At the heart of the PMMA1252KEG is a robust core that ensures reliable performance for critical applications. The core's architecture is designed to deliver maximum efficiency and processing power.
  • Memory: This MCU comes with ample memory, including high-speed flash and RAM, providing the necessary resources for complex software applications and data storage.
  • I/O Capabilities: With a versatile set of input/output interfaces, the PMMA1252KEG can easily connect with various peripherals and sensors, making it an ideal choice for system integration.
  • Connectivity: Enhanced connectivity options including CAN, LIN, and Ethernet support ensure that the MCU can handle the demands of modern communication protocols, facilitating seamless data exchange and network integration.
  • Security: Security is a top priority for NXP, and the PMMA1252KEG includes advanced security features to protect against unauthorized access and ensure data integrity.
  • Power Management: The MCU features sophisticated power management techniques to reduce power consumption during operation, making it suitable for energy-sensitive applications.

Applications

The PMMA1252KEG is designed to meet the rigorous demands of various industries. It is particularly well-suited for automotive applications such as engine control units, transmission control modules, and advanced driver-assistance systems (ADAS). Additionally, its robust feature set makes it ideal for industrial automation, smart grid infrastructure, and Internet of Things (IoT) devices.

Quality and Reliability

NXP's commitment to quality and reliability is evident in the PMMA1252KEG. The product is engineered to withstand harsh environments and is tested rigorously to meet industry standards. Customers can trust the PMMA1252KEG for their critical applications, knowing that it is backed by NXP's reputation for excellence in semiconductor manufacturing.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.0888
NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess