The BL-HB334E-TRB is a surface-mount LED manufactured by BRIGHT LED. This component is designed for various illumination applications, providing a reliable and efficient light source in a compact package. It is often utilized in consumer electronics, industrial equipment, and automotive lighting systems.
Applications:
- Backlighting for LCD screens and keypads
- Indicator lights in electronic devices
- Automotive interior lighting
- General illumination in industrial equipment
- Signage and display applications
Features:
- Surface-mount package for easy assembly
- High luminous intensity for bright illumination
- Low power consumption for energy efficiency
- Long lifespan for extended reliability
- Compact size for space-constrained applications
Benefits:
- Improved visibility and clarity in displays
- Reduced energy costs due to low power consumption
- Increased product lifespan and reduced maintenance
- Enhanced design flexibility due to compact size
- Consistent and reliable light output
The BL-HB334E-TRB utilizes advanced LED technology to deliver a stable and consistent light output. Its surface-mount design simplifies the assembly process, making it ideal for high-volume production. The component's low power consumption contributes to energy savings and reduces heat generation, enhancing the overall efficiency and reliability of the end product.
Technical Specifications:
While precise specifications can vary, typical specifications include a forward voltage of around 2-3V, a forward current of 20mA, and a viewing angle appropriate for the intended application. The color temperature and luminous intensity are key parameters dependent on the specific LED composition and construction, and will vary from manufacturer to manufacturer. It is crucial to consult the manufacturer's datasheet for detailed electrical and optical characteristics to ensure optimal performance in the intended application.