EN
  • EN
  • DE

ADF41020BCPZ

Part No ADF41020BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description The ADF41020 frequency synthesizer can be used to implement local oscillators as high as 18 GHz in the up conversion and down conversion sections of wireless receivers and transmitters.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Clock/Frequency Synthesizer (RF)
PLL Yes with Bypass
Input CMOS, TTL
Output Clock
Number of Circuits 1
Frequency - Max 18GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 2.85 V ~ 3.15 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-WFQFN Exposed Pad, CSP
Manufacturer Package 20-LFCSP-WQ (4x4)
Win Source Part Number 1140008-ADF41020BCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADF41020
Introduction Date October 04, 2012
ECCN 5A991.b
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADF41020BCPZ CAD Model

Description

ADF41020BCPZ Image

The ADF41020BCPZ is a state-of-the-art microwave frequency synthesizer from Analog Devices Inc., designed to provide advanced solutions for a wide range of applications, including satellite communication systems, point-to-point radios, and radar systems. This high-performance device is known for its exceptional phase noise performance and versatility, making it a top choice for engineers and designers in the field of RF and microwave signal generation.

Key Features:

  • Frequency Range: The ADF41020BCPZ is capable of generating frequencies up to 18 GHz, making it suitable for the most demanding high-frequency applications.
  • High Resolution: With a 7 GHz prescaler and 3.0 GHz comparison frequency, this synthesizer offers fine frequency resolution, ensuring precise signal generation and modulation.
  • Low Phase Noise: The device provides excellent phase noise performance, which is critical for applications where signal integrity and quality are paramount.
  • Programmable Charge Pump Currents: Users can program the charge pump currents, allowing for optimization of loop filter and phase noise performance.
  • Power Supply: The ADF41020BCPZ operates from a 3.3 V power supply and has a separate charge pump supply (VP) which can be up to 5.5 V, providing flexibility in system power design.
  • Package: It is offered in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), making it suitable for space-constrained applications.
  • Interface: The device features a simple 3-wire serial interface that facilitates easy integration into system designs.

Applications:

  • Satellite Communication Systems
  • Point-to-Point Radios
  • Radar Systems
  • Test Equipment
  • Wireless Infrastructure

The ADF41020BCPZ synthesizer from Analog Devices Inc. represents a blend of performance, functionality, and reliability, ensuring that it meets the stringent requirements of modern RF and microwave systems. Whether you are working on commercial or military-grade projects, this device offers the precision and control necessary for high-quality signal synthesis.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.3808 $70.3808
2+ $68.1814 $136.3628
3+ $65.9820 $197.9460
4+ $63.7826 $255.1304
6+ $57.1844 $343.1064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess