EN
  • EN
  • DE

B32328B5805J029

Part No B32328B5805J029
Manufacturer EPCOS (TDK)
Catalog OEM Parts (A - B)
Description AC Film Capacitors incl. Motor Run
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 982375-B32328B5805J029
Categories OEM Parts(A-B)
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B32328B5805J029 CAD Model

Description

The B32328B5805J029 is a metallized polypropylene film capacitor manufactured by EPCOS (TDK). These capacitors are designed for a wide variety of applications requiring high reliability and stability.

Applications

  • DC filtering
  • Energy storage
  • Power factor correction
  • Snubber circuits
  • Resonant circuits

Features

  • Metallized polypropylene film dielectric
  • Self-healing properties
  • High pulse strength
  • High ripple current capability
  • Flame retardant epoxy resin coating

Benefits

  • Provides reliable performance in demanding applications
  • Extends the lifetime of electronic equipment
  • Offers a compact design for space-saving
  • Reduces energy consumption through improved power factor
  • Enhances safety with flame retardant construction

Additional Details

The B32328 series capacitors are known for their robust construction and electrical characteristics. These capacitors are suitable for operation in environments with high temperatures and humidity. Their self-healing properties allow the capacitor to withstand voltage surges and transient events, which contributes to their long lifespan. The metallized polypropylene film dielectric provides excellent stability of capacitance over time and temperature. The epoxy resin coating provides mechanical protection and electrical insulation. Specific electrical characteristics will vary depending on the specific part within the series; consulting the datasheet for B32328B5805J029 is essential for detailed specifications.

Key parameters generally include capacitance value, voltage rating, tolerance, operating temperature range, and dimensions. Proper selection of a capacitor depends on the specific requirements of the application, including voltage, current, frequency, and temperature.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Hewlett Packard
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Sony
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess