EN
  • EN
  • DE

PMMA1250KEG

Part No PMMA1250KEG
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description IC ACCEL Z-AXIS / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Base Product Number PMMA1
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1346389-PMMA1250KEG
Ultra Librarian 3D Model Ultra Librarian PMMA1250KEG CAD Model

Description

The PMMA1250KEG is a cutting-edge semiconductor product from NXP Semiconductors, a leader in secure connectivity solutions for embedded applications. Designed to meet the rigorous demands of modern electronic systems, the PMMA1250KEG boasts high-performance capabilities and robust security features, making it an ideal choice for a wide range of applications including automotive, industrial, and Internet of Things (IoT) devices.

Key Features

  • Advanced Processing Power: The PMMA1250KEG is built with a sophisticated microarchitecture that delivers exceptional processing speeds, ensuring efficient operation and quick response times for complex tasks.
  • Enhanced Security: With a focus on security, this product incorporates advanced encryption algorithms and secure boot features to protect against unauthorized access and ensure data integrity.
  • High Connectivity: It offers a variety of connectivity options, including high-speed USB, Ethernet, and CAN interfaces, enabling seamless integration with other components and peripherals.
  • Low Power Consumption: Designed for energy efficiency, the PMMA1250KEG operates at low power levels, making it suitable for battery-powered and energy-sensitive applications.
  • Robust Design: The device is engineered to withstand harsh environments and is compliant with industry standards for temperature and shock resistance, ensuring reliable performance in challenging conditions.

Applications

The PMMA1250KEG's versatility makes it an excellent choice for a diverse range of applications. In the automotive sector, it can be used for in-vehicle networking, infotainment systems, and advanced driver-assistance systems (ADAS). In industrial settings, it is ideal for automation control systems, smart sensors, and robotics. Additionally, its security and connectivity features make it well-suited for IoT devices that require reliable data exchange and protection against cyber threats.

Technical Specifications

Parameter Value
Manufacturer NXP Semiconductors
Product Category Semiconductors
Mounting Style SMD/SMT
Package / Case KEG
Operating Temperature Specified by Manufacturer

For detailed technical specifications and product datasheets, customers should consult the official NXP documentation or contact NXP support directly.

You May Also Be Interested in

NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334
Analog Devices Inc.
ACCELEROMETER 32LFCSP / Accelerometer X Axis ±500g 45kHz 32-LFCSP (5x5)
Lowest to $101.1333
Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess