Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer NXP
Win Source Part Number 347780-PHP36N06E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PHP36N06E CAD Model

Description

Product Overview: PHP36N06E

The PHP36N06E is a high-performance, enhancement-mode Field-Effect Transistor (FET) designed and manufactured by NXP Semiconductors. This device is part of NXP's portfolio of TrenchMOS™ technology, which is renowned for providing low on-state resistance and high switching performance. The PHP36N06E is specifically engineered to address the rigorous requirements of fast-switching applications.

Key Features

  • Low On-State Resistance: One of the standout features of the PHP36N06E is its low on-state resistance (R<sub>DS(on)), which enhances its efficiency in conducting electricity when in the "on" state.
  • High-Speed Switching: The device is optimized for high-speed switching, making it suitable for applications that require rapid transitions between the on and off states.
  • Robust Thermal Performance: The PHP36N06E exhibits excellent thermal performance, ensuring reliability and longevity even under high-temperature operating conditions.
  • High Power Handling: With its ability to handle high levels of power, this FET is ideal for power-intensive applications.

Applications

The versatility of the PHP36N06E allows it to be used in a wide array of applications. It is particularly well-suited for power management tasks in computing and telecommunications equipment, such as DC-DC converters and power supplies. Additionally, it can be found in motor control circuits, automotive modules, and other high-performance power-switching applications.

Technical Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) 60V Continuous Drain Current (I<sub>D) 36A Power Dissipation (P<sub>D) 100W R<sub>DS(on) 14.5 mΩ Package TO-220

In conclusion, the PHP36N06E by NXP is a reliable and efficient solution for designers looking to improve the performance of their power-switching circuits. Its low on-state resistance, high-speed switching capabilities, and robust thermal design make it an excellent choice for a variety of challenging applications.

You May Also Be Interested in

Vishay
Power MOSFET(Vdss=900V, Rds(on)=8.0ohm, Id=1.7A) | MOSFET N-CH 900V 1.7A TO-220AB
Lowest to $0.9417
ECAD model for IRFBF20
Infineon Technologies
FETKY™ MOSFET / SCHOTTKY DIODE | MOSFET N-CH 30V 8.3A 8-SOIC
Need more? Email Us
ECAD model for IRF7807VD2
Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 25V 57A IPAK
Need more? Email Us
ECAD model for IRLU8259PBF
Vishay
Power MOSFET | MOSFET N-CH 60V 14A DPAK
Lowest to $0.2525
ECAD model for IRLR024TR
Vishay
Power MOSFET(Vdss=600V, Rds(on)=4.4ohm, Id=2.2A) | MOSFET N-CH 600V 2.2A TO-220AB
Lowest to $1.5270
ECAD model for IRFBC20
Vishay
Power MOSFET(Vdss=60V, Rds(on)=0.20ohm, Id=2.7A) | MOSFET N-CH 60V 2.7A SOT223
Lowest to $0.4642
ECAD model for IRFL014
STMicroelectronics
N-CHANNEL 600V - 0.19 Ohm - 17 A TO-220/FP/D2/I2PAK/TO-247 SECOND GENERATION MDmesh MOSFET | MOSFET N-CH 600V 17A TO-247
Lowest to $3.7657
ECAD model for STW21NM60N
Infineon Technologies
Power MOSFET(Vdss=-150V, Rds(on)=0.295ohm, Id=-13A) | MOSFET P-CH 150V 13A I-PAK
Lowest to $3.1625
ECAD model for IRFU6215
ON Semiconductor
P-Channel Power MOSFET | MOSFET P-CH 12V 9A MCPH6
Lowest to $0.5216
ECAD model for MCH6351-TL-W

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention