EN
  • EN
  • DE

ST multi-function accelerometer in a miniature package, providing the same level of leading resolution, low power consumption

Wednesday, October 24, 2018

The STMicroelectronics LIS2DW12 3-axis accelerometer offers high measurement accuracy, design flexibility and energy efficiency, supports a wide range of low power and low noise settings, and is available in 2mm x 2mm x 0.7mm packages for IoT hardware and The contextual awareness of wearable devices has increased to a whole new level.

ISA2DW12 (and LSM6DSM, LSM6DSL and LSM303AH), a new family of low-power, high-performance MEMS products from STMicroelectronics, has a 12-bit output that can be set to low-power or low-noise priority mode with five settings per mode. The new product has a special feature that, with four settings for each mode, saves time required to wake up the system to check data, enabling efficient single-byte transfers, minimizing system power consumption and extending battery life. With a noise density as low as 90μg/√Hz, it is at least 25% lower than similar products on the market, helping to improve the measurement accuracy of next-generation health care, fitness, gaming, industrial sensing, environmental monitoring and other equipment.

The LIS2DW12 has a standby current of only 50nA. At a data output rate of 1.6Hz, the low-power mode operates at 380nA, so the load applied to the battery is negligible. The power supply voltage is 1.62-3.6V, and the power supply can be used with a coin battery or a button battery. System level power saving features include a 32-level FIFO, a built-in temperature sensor, and a programmable interrupt pin. The interrupt pins are used to detect free fall, wake up, active/inactive, 6D/4D directions, and click/double click events.

The LIS2DW12 offers high resolution, giving users the flexibility to optimize noise and power consumption in a small 2mm x 2mm x 0.7mm package.

Relevant LIS2D series products

Part Number  Mfg Code   Stock (pcs)

 RoHS 

 Category

 Unit Price($) 

LIS2DHTR

STMicroelectronics

60707

RoHS

ACCEL 2-16G I2C/SPI 14LGA

$0.419

LIS2DH12TR

STMicroelectronics

37616

RoHS

$0.388

STMicroelectronics

35667

RoHS

ACCEL 2-16G I2C/SPI 12LGA

RFQ

STMicroelectronics

11645

RoHS

ACCEL 2-16G I2C/SPI 12LGA

RFQ

Author:Brittany Antonia (The author of article owns the copyright.)

Leave your comment
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess