TDK Corporation (Tokyo Stock Exchange: 6762) Introduced CeraLink FA type capacitors with modular flexible assembly technology to further expand the lineup of proven CeraLinkTM capacitors. The new type of capacitor has a space-saving design with two, three or even ten identical capacitors connected in parallel on the same terminal to increase the capacitance. CeraLink FA type capacitors are available in 500V DC, 700V DC and 900V DC ratings with capacitance values between 0.5μF and 10μF depending on the rated voltage and the number of capacitors. These PLZT (lead zirconate titanate) ceramic capacitors have a unique bright spot that allows an operating temperature of up to 150 °C. The FA type capacitor is 7.4 mm wide, 9.1 mm high, and has a length of 6.3 mm, 9.3 mm, or 30.3 mm. Despite their small size, they have an absorption ripple current capability of up to 47 ARMS.
One of the main advantages of shunt switches is their ultra-low ESR (equivalent series resistance), which is significantly below 10 mΩ over a large frequency range of 0.1 to 1 MHz. Even at the minimum 3nH inductance, the ESL (equivalent series inductance) is extremely low. With weak parasitics, CeraLink capacitors are well suited for converter topologies based on fast switching semiconductors such as GaN or SiC, and the overcharge voltage during conversion is significantly lower than conventional capacitor technology. In addition, CeraLink capacitors can easily meet the special requirements of size, current capacity, and temperature.
Main application:
Fast switching DC link or snubber capacitor in converter
Main features and benefits
Rated voltage range: 700V DC ... 900V DC
Capacitance value range: 0.5μF ... 10μF
Low parasitic effect
Suitable for converter topologies based on fast switching semiconductors such as GaN or SiC
More TDK Ceramic Capacitors:
| Part Number | Mfg Code | Stock (pcs) |
RoHS |
Category |
Unit Price($) |
|
TDK |
50000 |
RoHS |
CAP CER 10UF 25V X7R 1210
|
0.168 |
|
|
TDK |
10000 |
RoHS |
CAP CER 0.22UF 16V X7R 0402
|
0.071 |
|
|
TDK |
2286 |
RoHS |
CAP CER 22UF 16V X7R 1210
|
0.124 |
|
|
TDK |
920 |
RoHS |
|
2.418 |
Author:Brittany Antonia (The author of article owns the copyright.)
By Clicking "Allow", you agree to the storing of cookies on your device to enhance site navigation, analyze site usage, and assist in our marketing efforts.
Country/Currency details