EN
  • EN
  • DE

TDK develops common mode filter ACT1210L series for automotive Ethernet

Tuesday, July 24, 2018

TDK Co., Ltd. (President: Shihei Nao) developed the industry's smallest* common-mode filter ACT1210L series for automotive Ethernet (outer size: L3.2×W2.5×T2.4mm), and will be from 2017 Mass production began in June.

At present, the common mode filter for automotive Ethernet has the ACT45L series (frame size: L4.5×W3.2×T2.8mm) product line. In recent years, in-vehicle cameras have been increasingly miniaturized, and miniaturization has been carried out on the basis of high-density assembly, and high heat resistance has been demanded.

This product adopts the company's unique structural design and coil manufacturing process, and even if it is miniaturized, it can ensure the same common mode conversion characteristic Scd21 as ACT45L. The so-called common mode conversion characteristic Scd21 level is that the differential mode signal is not converted to the common mode and still has good characteristics as a common mode filter. In addition, a temperature range of -40 to +125 ° C and high heat resistance are achieved by using metal terminals. In addition, through a fully automated manufacturing process, high reliability and high quality manufacturing are achieved.

In the future, we will further expand our product lineup by expanding the operating temperature range and corresponding to high-speed communications to meet a wide range of in-vehicle device designs.

Term set

· Common mode conversion characteristic Scd21: indicates the conversion amount of differential mode conversion to common mode. The larger the negative number, the smaller the amount converted to the common mode, which suppresses the generation of common mode noise.

main application

· Car Ethernet system

Main features and advantages

· Unique structure design and coil technology in miniaturization, achieving the same common mode conversion characteristics as existing products.

· Small size and space saving

· A temperature range of -40 to +125 °C is achieved by using metal terminals

· Stable quality through a fully automated production line

TDK develops common mode filter ACT1210L series for automotive Ethernet
Keywords: TDK Corporation, automotive Ethernet, common mode filter, ACT1210L series

Relevant ACT1210 series products

Part Number  Mfg Code   Stock (pcs)

 RoHS 

 Category

 Unit Price($) 

ACT1210-510-2P-TL00

TDK Corporation

2900

RoHS

CMC 51UH 200MA 2LN SMD AEC-Q200

 $1.143

ACT1210-101-2P-TL00

TDK Corporation

1

RoHS

RFQ

Author:Brittany Antonia (The author of article owns the copyright.)

RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess