Analog Devices, Inc. (ADI) announced the LT8603, Power by Linear ™, a high efficiency quad output monolithic switching regulator capable of accepting 42V input voltage. Its flexible design combines a step-up controller with two high voltage 2.5A and 1.5A synchronous buck channels and a lower voltage 1.8A synchronous buck channel to provide four independent outputs. The LT8603 can be configured to provide the step-down controller's input to the buck converter, enabling it to generate three precisely regulated outputs. This is true even when the input drops significantly below the steady-state output voltage (for example, when the battery voltage drops to as low as 3V and the cold car starts or stops).
The LT8603's three-channel step-down synchronous rectification topology offers up to 93% efficiency, while Burst Mode® operation maintains quiescent current under 28μA under no-load stand-by conditions (high-voltage channels are in operation State), ideal for systems that are always on. For noise-sensitive applications, the low-EMI design of the LT8603 meets the CISPR 25 Class 5 EMI limits even when switching at 2MHz. LT8603 switching frequency can be set between 250kHz and 2.2MHz, and can be synchronized within this range.
The 85ns (max) minimum on-time and cascade topology of the LT8603 enables buck switching from 16VIN to 0.8VOUT while performing switching operations at 2MHz, allowing designers to bypass key noise-sensitive bands such as AM Radio) and uses a very compact solution footprint. Its input voltage range of 3V to 42V is well suited for automotive applications where regulation must be performed on cold start and start-stop conditions with a minimum input voltage of 3V and a transient voltage of over 40V. Programmable power-on reset and power good indicators for each channel ensure overall system reliability. The LT8603's 40-pin thermally enhanced 6mm x 6mm QFN package and high switching frequency are used in conjunction with small external inductors and capacitors to provide compact, thermally efficient board area.
The LT8603 is available in a thermally enhanced 40-pin 6mm x 6mm QFN package. The device is available in two temperature grades, with extended (E) and industrial (I) operating temperatures ranging from -40 ° C to 125 ° C (junction temperature). All versions are available from stock.
Relevant Diodes LT86 series products
| Part Number | Mfg Code | Stock (pcs) |
RoHS |
Category |
Unit Price($) |
|
Linear Technology |
4068 |
RoHS |
IC REG BUCK ADJ 3.5A SYNC 16MSOP
|
RFQ |
|
|
Linear Technology |
3110 |
RoHS |
IC REG BUCK ADJ 2A SYNC 10MSOP
|
RFQ |
|
|
Linear Technology |
5302 |
RoHS |
IC REG BUCK ADJ 2.5A SYNC 24QFN
|
RFQ |
|
|
Linear Technology |
3458 |
RoHS |
IC REG BUCK ADJ 2A SYNC 16MSOP
|
RFQ |
Author:Brittany Antonia (The author of article owns the copyright.)
By Clicking "Allow", you agree to the storing of cookies on your device to enhance site navigation, analyze site usage, and assist in our marketing efforts.
Country/Currency details