Products specifications

Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete (End Of Life)
Type General Purpose
Number of Elements 4
Output Type CMOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (±) 3V ~ 36V, ±1.5V ~ 18V
Voltage - Input Offset (Maximum) 7mV at 5V
Current - Input Bias (Maximum) 0.25μA at 5V
Current - Output (Typ) 16mA at 5V
Current - Quiescent (Maximum) 2.5mA
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 14-SOIC
Mounting Style SMD
Supplier Device Package 14-SOIC
Part Number Series LM2901
Manufacturer Pack Quantity 55
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810512-LM2901VD
Ultra Librarian 3D Model Ultra Librarian LM2901VD CAD Model

Description

ON Semiconductor LM2901VD Quadruple Differential Comparators

The LM2901VD from ON Semiconductor is a versatile and robust device designed to cater to a wide array of applications requiring voltage comparison. This integrated circuit is part of the LMx301 series and is a quadruple differential comparator, meaning it contains four independent voltage comparators that are designed to operate from a single power supply over a wide range of voltages.

The LM2901VD is characterized by its low supply current, which is independent of the magnitude of the supply voltage, making it an energy-efficient choice for battery-powered devices. This feature, combined with a wide voltage range from 2V to 36V, or ±1V to ±18V when using a dual supply, makes it a highly adaptable component for various electronic systems.

Each comparator in the LM2901VD has a separate input and output, providing designers with the flexibility to configure the device for multiple comparison tasks within a single package. The outputs can be connected to other open-collector outputs to achieve wired-AND relationships, which is particularly useful in implementing logic functions.

The device is also characterized by its low input bias and offset currents, further enhancing its accuracy and reliability in sensitive applications. Additionally, the LM2901VD boasts a low input offset voltage, which contributes to precise voltage monitoring and control.

ON Semiconductor has ensured that the LM2901VD is designed to be compatible with all forms of logic and can drive lamps or relays, enabling direct interfacing with TTL, CMOS, and other logic systems. This makes it an excellent choice for designers looking to integrate the device into a variety of digital control circuits and simple analog-to-digital converters.

Overall, the LM2901VD is a durable, reliable, and versatile component suitable for industrial applications, consumer products, automotive systems, and control mechanisms. Its ability to function reliably over a broad temperature range from -40°C to +125°C ensures performance in even the most demanding environments.

With its combination of features, the LM2901VD from ON Semiconductor is an ideal solution for designers seeking a high-quality, multipurpose comparator that delivers consistent performance and integrates seamlessly into a wide range of electronic systems.

You May Also Be Interested in

Maxim Integrated
Comparator Quad 16.5V/16.8V 24-Pin PDIP N / IC COMP QUAD PROGR THRES 24-DIP
Lowest to $6.7950
ECAD model for MAX516BCNG+
Microchip Technology
IC COMPARATOR W/REFERENCE SC70-5
Lowest to $0.8399
ECAD model for MIC845HYC5-TR
Microchip Technology
IC COMP PUSH-PULL 1.8V SC70-5
Lowest to $0.3859
ECAD model for MCP6561T-E/LT
Maxim Integrated
Comparator Dual R-R O/P 5.5V 8-Pin SOIC N / IC COMPARATOR DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX9077ESA+
Maxim Integrated
Comparator Single R-R I/P 5.5V 5-Pin SC-70 T/R / IC COMPARATOR R-R SC70-5
Need more? Email Us
ECAD model for MAX9140EXK-T
Maxim Integrated
Comparator Quad ±5.5V/11V 16-Pin SOIC N T/R / IC COMP QUAD LOW PWR 16SOIC
Lowest to $2.5600
ECAD model for MAX924CSE-T
Maxim Integrated
Comparator Quad ±5.25V/5.25V/10.5V 16-Pin SOIC N / IC COMPARATOR LP 16-SOIC
Need more? Email Us
ECAD model for MAX9201ESE+
Maxim Integrated
Comparator Dual R-R O/P ±2.75V/5.5V Automotive 8-Pin SOIC N / IC COMPARATOR DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX9022ASA+
Maxim Integrated
Comparator Dual R-R I/O ±2.75V/5.5V 8-Pin SOIC N T/R / IC COMPARATOR DUAL R-R 8-SOIC
Need more? Email Us
ECAD model for MAX989ESA-T
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
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
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
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
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
70+ $0.7257 $50.7990
170+ $0.5954 $101.2180
265+ $0.5768 $152.8520
360+ $0.5582 $200.9520
465+ $0.5396 $250.9140
625+ $0.4838 $302.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 14,560 pieces
MOQ: 70 pcs