Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1204122-LPC2103FHN48
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC2103FHN48 CAD Model

Description

The NXP LPC2103FHN48 is a robust microcontroller designed to meet the demands of embedded applications requiring high-performance and low power consumption. This microcontroller is part of the LPC2100 family, which is well-known for its exceptional efficiency and versatility. The LPC2103FHN48 operates at a maximum frequency of 70 MHz, providing a solid balance between processing power and energy usage.

At the heart of the LPC2103FHN48 lies a 32-bit ARM7TDMI-S CPU, which delivers the computational power necessary for handling complex operations without compromising on power efficiency. This makes the LPC2103FHN48 an ideal choice for battery-powered devices, industrial control systems, and intelligent sensor applications.

The microcontroller is equipped with 32 KB of on-chip flash memory, which provides ample space for application code storage, and 8 KB of SRAM, ensuring smooth execution of tasks. The flash memory also includes In-System Programming (ISP) and In-Application Programming (IAP) capabilities, allowing for easy updates and maintenance of the firmware.

The LPC2103FHN48 features a variety of peripherals that enhance its functionality. These include a 10-bit ADC with multiple channels, two 32-bit timers, and a PWM unit that supports complex waveform generation. The device also offers multiple serial communication interfaces, such as UART, SPI, and I2C, enabling it to connect with a wide range of external devices and sensors.

Packaged in a compact 48-pin LQFP (Low-profile Quad Flat Package), the LPC2103FHN48 is designed for space-constrained applications. It also supports a wide range of supply voltages from 3.0V to 3.6V, providing flexibility in system power design.

For developers, NXP provides a comprehensive suite of development tools, including software libraries and example code, to facilitate rapid development and prototyping with the LPC2103FHN48. This support, along with the microcontroller's advanced features, makes it a go-to solution for engineers looking to create efficient and reliable embedded systems.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863