EN
  • EN
  • DE

LPC2103FHN48

Part No LPC2103FHN48
Manufacturer NXP / Nexperia
Description Single-chip 16-bit/32-bit microcontrollers; 8 kB/16 kB/32 kB flash with ISP/IAP, fast ports and 10-bit ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1204122-LPC2103FHN48
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC2103FHN48 CAD Model

Description

The NXP LPC2103FHN48 is a robust microcontroller designed to meet the demands of embedded applications requiring high-performance and low power consumption. This microcontroller is part of the LPC2100 family, which is well-known for its exceptional efficiency and versatility. The LPC2103FHN48 operates at a maximum frequency of 70 MHz, providing a solid balance between processing power and energy usage.

At the heart of the LPC2103FHN48 lies a 32-bit ARM7TDMI-S CPU, which delivers the computational power necessary for handling complex operations without compromising on power efficiency. This makes the LPC2103FHN48 an ideal choice for battery-powered devices, industrial control systems, and intelligent sensor applications.

The microcontroller is equipped with 32 KB of on-chip flash memory, which provides ample space for application code storage, and 8 KB of SRAM, ensuring smooth execution of tasks. The flash memory also includes In-System Programming (ISP) and In-Application Programming (IAP) capabilities, allowing for easy updates and maintenance of the firmware.

The LPC2103FHN48 features a variety of peripherals that enhance its functionality. These include a 10-bit ADC with multiple channels, two 32-bit timers, and a PWM unit that supports complex waveform generation. The device also offers multiple serial communication interfaces, such as UART, SPI, and I2C, enabling it to connect with a wide range of external devices and sensors.

Packaged in a compact 48-pin LQFP (Low-profile Quad Flat Package), the LPC2103FHN48 is designed for space-constrained applications. It also supports a wide range of supply voltages from 3.0V to 3.6V, providing flexibility in system power design.

For developers, NXP provides a comprehensive suite of development tools, including software libraries and example code, to facilitate rapid development and prototyping with the LPC2103FHN48. This support, along with the microcontroller's advanced features, makes it a go-to solution for engineers looking to create efficient and reliable embedded systems.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4324 $58.3776
58+ $1.9958 $115.7564
90+ $1.9335 $174.0150
124+ $1.8711 $232.0164
160+ $1.8087 $289.3920
214+ $1.6216 $347.0224
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess