Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type Current Feedback
Slew Rate 1600V/μs
-3db Bandwidth 130MHz
Current - Input Bias 20μA
Voltage - Input Offset 2mV
Supply Current 5mA
Current - Output / Channel 60mA
Supply Voltage , Single/Dual (±) 4V ~ 30V, ±2V ~ 15V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Family Part Number LT1260
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1205436-LT1260IS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1260IS CAD Model

Description

The LT1260IS is a high-speed, quad operational amplifier designed and manufactured by Linear Technology, a company renowned for its high-performance analog integrated circuits. This operational amplifier is a perfect fit for applications that require multiple op-amps with high bandwidth and fast settling time, packaged in a space-efficient design.

Key Features

  • High Gain Bandwidth: The LT1260IS provides a gain bandwidth product of 25MHz, which is ideal for high-frequency signal processing applications.
  • Fast Settling Time: With a settling time of just 12ns to 0.1%, this op-amp is suitable for high-speed data acquisition systems and digital-to-analog conversion processes.
  • Low Distortion: The device offers low harmonic distortion, making it an excellent choice for audio applications and other signal processing tasks that require high fidelity.
  • Single or Split Supply Operation: It can operate from a single 4V to ±15V supply, providing flexibility in various circuit configurations.
  • Output Current: Capable of delivering output currents up to 40mA, the LT1260IS can drive a range of loads efficiently.
  • Low Power Shutdown: Features a low power shutdown mode, which reduces power consumption when the amplifier is not in active use.

Applications

The LT1260IS is versatile and can be used in a wide array of applications, including:

  • Video and RF Amplification
  • Cable Drivers
  • ADC/DAC Buffering
  • Active Filters
  • Data Acquisition Systems
  • Test Equipment
  • Telecommunications

Package and Quality

The LT1260IS comes in a 16-lead narrow SSOP package that is suitable for space-constrained applications. Linear Technology ensures high-quality and reliability of the LT1260IS, making it a reliable choice for both commercial and industrial applications.

Conclusion

Overall, the Linear Technology LT1260IS operational amplifier is a high-performance solution for designers who require a combination of speed, precision, and efficiency. Its robust feature set and compact form factor make it an excellent choice for a multitude of complex analog circuits.

You May Also Be Interested in

Texas Instruments
LM359 Dual, High Speed, Programmable, Current Mode (Norton) Amplifiers | IC OPAMP GP 2 CIRCUIT 14SOIC
Lowest to $3.2596
ECAD model for LM359MX
Linear Technology
Single Resistor Gain Programmable, Precision Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8SO
Lowest to $125.9542
ECAD model for LT1920IS8
Analog Devices Inc.
Precision Low Power Single-Supply JFET Amplifiers
Lowest to $6.8926
ECAD model for AD8627ARZ
Texas Instruments
Wideband, Low Power, Linear-in-dB Variable Gain Amplifier | IC OPAMP VGA 1 CIRCUIT 14SOIC
Lowest to $10.9857
ECAD model for LMH6502MAX
Texas Instruments
Operational Amplifiers
Lowest to $0.4777
ECAD model for OPA197IDBVR
Analog Devices Inc.
High Performance, Low Power, Rail-to-Rail Precision Instrumentation Amplifier
Lowest to $23.9394
ECAD model for AD8422ARMZ
Texas Instruments
550-UA/CH 3-MHZ RAIL TO RAIL OUTPUT OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.7320
ECAD model for TLV274IPW
Texas Instruments
Advanced LinCMOSTM RAIL-TO-RAIL OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.9706
ECAD model for TLC2274AMDR
Texas Instruments
DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8TSSOP
Lowest to $0.3187
ECAD model for LM2904VQPWR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
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
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
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
5+ $13.1779 $65.8895
12+ $10.8132 $129.7584
19+ $10.4742 $199.0098
26+ $10.1367 $263.5542
34+ $9.7990 $333.1660
45+ $8.7848 $395.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,800 pieces
MOQ: 5 pcs