EN
  • EN
  • DE

LT1260IS

Part No LT1260IS
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Cost Dual and Triple 130MHz Current Feedback Amplifiers with Shutdown | IC OPAMP CFA 3 CIRCUIT 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type Current Feedback
Slew Rate 1600V/μs
-3db Bandwidth 130MHz
Current - Input Bias 20μA
Voltage - Input Offset 2mV
Supply Current 5mA
Current - Output / Channel 60mA
Supply Voltage , Single/Dual (±) 4V ~ 30V, ±2V ~ 15V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Family Part Number LT1260
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1205436-LT1260IS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1260IS CAD Model

Description

The LT1260IS is a high-speed, quad operational amplifier designed and manufactured by Linear Technology, a company renowned for its high-performance analog integrated circuits. This operational amplifier is a perfect fit for applications that require multiple op-amps with high bandwidth and fast settling time, packaged in a space-efficient design.

Key Features

  • High Gain Bandwidth: The LT1260IS provides a gain bandwidth product of 25MHz, which is ideal for high-frequency signal processing applications.
  • Fast Settling Time: With a settling time of just 12ns to 0.1%, this op-amp is suitable for high-speed data acquisition systems and digital-to-analog conversion processes.
  • Low Distortion: The device offers low harmonic distortion, making it an excellent choice for audio applications and other signal processing tasks that require high fidelity.
  • Single or Split Supply Operation: It can operate from a single 4V to ±15V supply, providing flexibility in various circuit configurations.
  • Output Current: Capable of delivering output currents up to 40mA, the LT1260IS can drive a range of loads efficiently.
  • Low Power Shutdown: Features a low power shutdown mode, which reduces power consumption when the amplifier is not in active use.

Applications

The LT1260IS is versatile and can be used in a wide array of applications, including:

  • Video and RF Amplification
  • Cable Drivers
  • ADC/DAC Buffering
  • Active Filters
  • Data Acquisition Systems
  • Test Equipment
  • Telecommunications

Package and Quality

The LT1260IS comes in a 16-lead narrow SSOP package that is suitable for space-constrained applications. Linear Technology ensures high-quality and reliability of the LT1260IS, making it a reliable choice for both commercial and industrial applications.

Conclusion

Overall, the Linear Technology LT1260IS operational amplifier is a high-performance solution for designers who require a combination of speed, precision, and efficiency. Its robust feature set and compact form factor make it an excellent choice for a multitude of complex analog circuits.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7660 $58.8300
12+ $9.6546 $115.8552
19+ $9.3520 $177.6880
26+ $9.0506 $235.3156
34+ $8.7491 $297.4694
45+ $7.8436 $352.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess