Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212873-MAX3070EESD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3070EESD CAD Model

Description

The MAX3070EESD by Maxim Integrated is a high-performance, low-power transceiver for RS-485 and RS-422 communication, encapsulated in a compact 8-pin NSOIC package. This device is designed to facilitate robust serial communication in harsh industrial environments, offering full-duplex communication with data rates up to 16Mbps.

Key Features

  • High-Speed Operation: Supports data rates up to 16Mbps, making it suitable for high-speed data transmission applications.
  • Low Power Consumption: Designed with power efficiency in mind, it features a low quiescent current, which is ideal for power-sensitive applications.
  • Extended Temperature Range: Operates reliably over an industrial temperature range of -40°C to +85°C, ensuring performance in extreme conditions.
  • Robust Protection: Includes integrated protection against electrostatic discharge (ESD) up to ±15kV (Human Body Model), enhancing its durability and lifespan in challenging environments.
  • Fail-Safe Feature: Offers a fail-safe feature that ensures a logic-high receiver output when the inputs are open, shorted, or idle, providing additional reliability and safety.
  • True Fail-Safe Receiver: Guarantees a known state on the receiver output when the RX inputs are shorted or open.
  • Half-Duplex and Full-Duplex Options: Provides versatility in application with the availability of both half-duplex and full-duplex communication.

Applications

The MAX3070EESD is an ideal choice for a variety of applications that require high-speed, bidirectional communication and robust performance, such as:

  • Industrial Control Systems
  • Factory Automation
  • Building Automation
  • Network Equipment
  • Telecommunications Systems

Technical Specifications

Parameter Value Data Rate (max) 16Mbps Supply Voltage 3.3V to 5.5V Operating Temperature -40°C to +85°C ESD Protection ±15kV Human Body Model Package Type 8-pin NSOIC

With Maxim Integrated's reputation for quality and reliability, the MAX3070EESD transceiver stands out as a superior choice for your RS-485/RS-422 communication needs.

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
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
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
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
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9647 $53.6823
21+ $4.8941 $102.7761
32+ $4.7412 $151.7184
44+ $4.5883 $201.8852
57+ $4.4353 $252.8121
76+ $3.9765 $302.2140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 9 pcs