Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 0.08 V/μs
GBP - Gain Bandwidth Product 190kHz
Current - Input Bias 15nA
Voltage - Input Offset 150μV
Operating Supply Current 19μA
Output Current per Channel 17mA
Dual Supply Voltage (±) 2.3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1221158-MCP617-I/P
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name MCP617
Introduction Date March 29, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MCP617-I/P CAD Model

Description

The MCP617-I/P is a high-precision operational amplifier (op-amp) designed and manufactured by the renowned semiconductor company, Microchip Technology. This op-amp is part of Microchip's extensive MCP6xx line of amplifiers that are known for their low power consumption and high accuracy, making them ideal for a wide range of applications including automotive, industrial, and consumer electronics.

Key Features of MCP617-I/P

  • Dual Supply Voltage: This device can operate with a dual supply voltage ranging from ±0.9V to ±6V, or a single supply voltage from 1.8V to 12V, offering flexibility in various circuit designs.
  • Low Quiescent Current: With a low quiescent current of just 900 nA, the MCP617-I/P is an excellent choice for battery-powered devices and energy-saving applications.
  • Extended Temperature Range: It is designed to function over an extended temperature range from -40°C to +125°C, ensuring reliable performance in harsh environments.
  • High Gain Bandwidth Product: The op-amp features a gain bandwidth product of 200 kHz, which allows for good frequency response in feedback systems and signal conditioning applications.
  • Precision Performance: The MCP617-I/P boasts a low input offset voltage and low noise, ensuring high precision in measurement and control systems.
  • Rail-to-Rail Output: The device can output voltages that swing from rail to rail, maximizing the dynamic range in analog circuits.

Applications

The MCP617-I/P is versatile and can be used in a variety of applications, including:

  • Analog filters
  • Data acquisition systems
  • Portable instrumentation
  • Medical devices
  • Automotive sensors and controls

Package and Availability

The MCP617-I/P operational amplifier is available in an 8-pin PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting. This package is widely used and is preferred for prototyping and small-scale production due to its ease of handling and soldering.

Microchip Technology's commitment to quality ensures that the MCP617-I/P op-amp is a reliable and efficient solution for precision amplification needs. With its robust performance and versatile application range, this operational amplifier is a valuable component for designers and engineers seeking to optimize their electronic designs.

You May Also Be Interested in

Texas Instruments
Advanced LinCMOSTM RAIL-TO-RAIL OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.9706
ECAD model for TLC2274AMDR
Analog Devices Inc.
Dual 260 MHz Gain = +2.0 & +2.2 Buffer | IC OPAMP BUFFER 2 CIRCUIT 8SO
Lowest to $19.5582
ECAD model for AD8079ARZ
Analog Devices Inc.
Single-Supply, Rail-to-Rail Low Power FET-Input Op Amp
Lowest to $7.6607
ECAD model for AD822AR-REEL
Analog Devices Inc.
30 V, Micropower, Overvoltage Protection | IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $13.1664
ECAD model for ADA4096-2WARMZ-R7
Texas Instruments
Micropower, Rail-to-Rail Input and Output CMOS Operational Amplifier | IC OPAMP GP 2 CIRCUIT 8DIP
Need more? Email Us
ECAD model for LMC6462BIN
Texas Instruments
Wideband, Low Power, Linear-in-dB Variable Gain Amplifier | IC OPAMP VGA 1 CIRCUIT 14SOIC
Lowest to $10.9857
ECAD model for LMH6502MAX
Texas Instruments
250-MHz, CMOS Transimpedance Amplifier (TIA) with Integrated Switch and Buffer
Need more? Email Us
ECAD model for OPA1S2385IDRCR
Texas Instruments
Operational Amplifiers
Lowest to $0.4777
ECAD model for OPA197IDBVR
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 16LFCSP / General Purpose Amplifier 4 Circuit Rail-to-Rail 16-LFCSP-WQ (4x4)
Lowest to $4.1350
ECAD model for ADA4091-4ACPZ-R7

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
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
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
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
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9248 $67.3680
85+ $1.5795 $134.2575
130+ $1.5304 $198.9520
175+ $1.4812 $259.2100
230+ $1.4320 $329.3600
305+ $1.2833 $391.4065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,000 pieces
MOQ: 35 pcs