The SAM D5x and E5x MCUs are not only powerful but also have enhanced security features
Microchip Technology Inc. announced the introduction of the SAM D5x and SAM E5x microcontroller (MCU) families. These new 32-bit MCU series provide a variety of connection interfaces, not only powerful, but also have a hardware-based and reliable security features, suitable for a variety of applications.
This avoids the use of a central processing unit (CPU), improves system energy efficiency, and supports process-intensive applications on low-power platforms. D5x and E5x MCUs operating at speeds up to 120 MHz have 1 MB dual-bank flash memory supporting Error Correcting Code (ECC) and are easily updated in the field without interrupting system operation. In addition, these series of SRAM up to 256 KB, also supports ECC, to provide the necessary support for mission-critical applications such as medical equipment and server systems.
In this way, the system can use high-performance serial flash memory, which is smaller and cheaper than traditional pin-parallel flash memory and meets external memory requirements.
Hardware-based security features include Public Key Cryptography Controller (PUKCC) that supports elliptic curve cryptography (ECC) and RSA schemes, as well as Advanced Encryption Standard (AES) ciphers and Secure Hash Algorithm (SHA).
According to Rod Drake, vice president of Microchip's MCU32 business unit, “Applications are becoming more and more complex, and there is an urgent need for high-speed MCUs with more connection options and flexible peripheral support. For developers seeking cost-effective solutions, SAM D5 The /E5 microcontroller is well-suited to meet its needs with its powerful performance, rich interface, and built-in security features."
More Microchip Technology MCU products
| Part Number | Mfg Code | Stock (pcs) |
RoHS |
Category |
Unit Price($) |
|
Microchip Technology |
2301 |
RoHS |
IC MCU 32BIT 128KB FLASH 64QFN
|
RFQ |
|
|
Microchip Technology |
1454 |
RoHS |
IC MCU 32BIT 1MB FLASH 144LFBGA
|
RFQ |
|
|
Microchip Technology |
421 |
RoHS |
IC MCU 32BIT 1MB FLASH 144LFBGA
|
RFQ |
|
|
Microchip Technology |
2000 |
RoHS |
IC MCU 32BIT 16KB FLASH 32TQFP
|
RFQ |
Author:Brittany Antonia (The author of article owns the copyright.)
By Clicking "Allow", you agree to the storing of cookies on your device to enhance site navigation, analyze site usage, and assist in our marketing efforts.
Country/Currency details