Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photodiodes
Mfr Sharp Microelectronics
Package Bulk
Product Status Active
Wavelength 1000nm
Diode Type PIN
Response Time 200ns
Voltage - DC Reverse (Vr) (Max) 32 V
Current - Dark (Typ) 500pA
Active Area 3.31mm²
Viewing Angle 90°
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Through Hole
Package / Case Radial, Side View
Base Product Number PD410PI2
Standard Package 1,000 pcs
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 271298-PD410PI2E00F
Ultra Librarian 3D Model Ultra Librarian PD410PI2E00F CAD Model

Description

The PD410PI2E00F is a photodiode sensor designed for optical sensing applications.

  • Diode Type: PIN diode type
  • Maximum Reverse Voltage: 32V
  • Response Time: 200ns
  • Viewing Angle: 90 degrees
  • Wavelength: 1000nm
  • Active Area: 3.31mm²
  • Mounting: mounted through a hole using a radial, side view package
  • Operating Temperature Range: from -25°C to 85°C
  • Manufacturer: Sharp Microelectronics
  • Status: active product lineup
  • Packaging: available in bulk packaging with a standard package of 1,000 pieces

You May Also Be Interested in

Vishay
Need more? Email Us
ECAD model for BPV18
ON Semiconductor
SENSOR PHOTODIODE 420NM 4SMD
Lowest to $88.9697
ECAD model for MICROFC-60035-SMT-TR1
Vishay
PHOTODIODE PIN SPHERE SIDE VIEW
Need more? Email Us
ECAD model for BPV23NF
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 880NM 2SMD GW
Lowest to $0.8864
ECAD model for BPW34FAS
Everlight Electronics Co Ltd
Silicon Planar PIN Photodiode
Lowest to $0.2156
ECAD model for PD70-01B/TR10
Opto Diode Corp
PBSE 2-STAGE COOLED IR DETECTOR / Photodiode 4300nm ~ 4500nm TO-8 Style, 6 Leads
Need more? Email Us
ECAD model for 40186
TDK Corporation
Need more? Email Us
ECAD model for BCS1210A1HP
Sharp Microelectronics
PHOTODIODE BLUE SENS 1.55MM SQ / Photodiode Chip 560nm 2-Pin
Need more? Email Us
ECAD model for BS120E0F
ON Semiconductor
SENSOR PHOTODIODE 940NM RADIAL / Photodiode 940nm 50ns 120° Radial, Side View
Lowest to $0.7076
ECAD model for QSE773E3R0

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8753 $52.5180
140+ $0.7182 $100.5480
220+ $0.6957 $153.0540
300+ $0.6733 $201.9900
385+ $0.6509 $250.5965
515+ $0.5835 $300.5025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18,465 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention