EN
  • EN
  • DE

SFH2430

Part No SFH2430
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optical Sensors - Photodiodes
Description Silicon Photodiode with Vλ Characteristics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OSRAM Opto Semiconductors Inc.
Category Sensors,Transducers
Family Optical Sensors - Photodiodes
Win Source Part Number 189218-SFH2430
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFH2430 CAD Model

Description

The SFH2430 is a silicon NPN phototransistor designed for various light detection and control applications. Manufactured by OSRAM Opto Semiconductors, it excels in converting light into an electrical signal with high sensitivity in the visible and near-infrared spectrum. This phototransistor is housed in a compact, clear plastic package, optimizing its response to incident light. Its robust design and reliable performance make it suitable for both indoor and outdoor environments.

Applications:

  • Light barriers: Used in security systems and industrial automation to detect obstructions.
  • Photointerrupters: Found in printers, scanners, and other devices to sense the position or movement of mechanical components.
  • Optical sensors: Integrated into light meters and ambient light detectors for controlling display brightness.
  • Remote control systems: Detects infrared signals in remote controls for televisions, stereos, and other electronic devices.
  • Edge detection: Used in automated machinery to locate the edge of materials.

Features:

  • High sensitivity: Provides a strong electrical signal even with low light levels.
  • Wide spectral range: Sensitive to a broad range of light wavelengths, especially in the visible and near-infrared regions.
  • Fast switching speed: Enables rapid response to changes in light intensity.
  • Compact package: Small size allows for easy integration into various electronic designs.
  • Clear plastic housing: Maximizes light transmission to the phototransistor.

Benefits:

  • Improved system performance: High sensitivity and fast response time enhance the accuracy and speed of light-sensing applications.
  • Versatile application: Suitable for a wide range of applications due to its spectral sensitivity and compact size.
  • Easy integration: Simple design and standard package facilitate easy incorporation into existing circuits.
  • Reliable operation: Robust construction ensures consistent performance in diverse operating conditions.
  • Cost-effective: Provides excellent performance at a competitive price.

Additional Details:

The SFH2430 has a typical collector-emitter saturation voltage of around 0.4V and a collector current that varies depending on the light intensity. It is typically operated with a collector-emitter voltage of 5V and a collector resistor chosen to match the application's sensitivity requirements. The operating temperature range is generally from -40°C to +85°C. The device is RoHS compliant, ensuring it meets environmental standards. The precise dimensions and pinout details can be found in the OSRAM datasheet. Understanding these parameters is crucial for optimal circuit design and performance.

You May Also Be Interested in

Lite-On Inc.
PHOTODIODE IR 2X2MM DOME ZBEND
Need more? Email Us
Vishay
PHOTODIODE 350 TO 1100 NM / Photodiode 900nm 100ns 70° 2-SMD, Yoke Bend
Lowest to $0.3880
Microchip Technology
Photodiode Chip Die
Need more? Email Us
Vishay
SENSOR PHOTODIODE 540NM 0805 / Photodiode 540nm 150ns 120°
Lowest to $0.4878
Lite-On Inc.
Photodiode PIN Chip 875nm 0.5A/W Sensitivity 2-Pin SMT / PHOTODIODE IR 2X2MM DOME ZBEND
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 900NM TO39-4
Lowest to $43.9850
Analog Devices Inc.
DISCRETE FILTERED PHOTODIODE / Photodiode 850nm 258ns, 260ns 8-WFDFN Exposed Pad, CSP
Need more? Email Us
Sharp Microelectronics
High Speed Photodiode
Lowest to $1.0009
ON Semiconductor
SENSOR PHOTODIODE 420NM 4SMD / Photodiode 420nm 1ns 4-SMD, No Lead
Lowest to $37.6131

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5131 $60.5240
95+ $1.2416 $117.9520
145+ $1.2035 $174.5075
200+ $1.1642 $232.8400
260+ $1.1250 $292.5000
345+ $1.0095 $348.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess