EN
  • EN
  • DE

TEMD6200FX01

Part No TEMD6200FX01
Manufacturer Vishay
Catalog Optical Sensors - Photodiodes
Description SENSOR PHOTODIODE 540NM 0805  /  Photodiode 540nm 150ns 120°
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Photodiodes
Mfr Vishay Semiconductor Opto Division
Series Automotive, AEC-Q101
Package Tape & Reel
Wavelength 540nm
Spectral Range 430nm ~ 610nm
Diode Type PIN
Response Time 150ns
Voltage - DC Reverse (Vr) (Max) 16 V
Current - Dark (Typ) 100pA
Active Area 0.27mm2
Viewing Angle 120°
Temperature Range - Operating -40°C ~ 100°C
Mounting SMD (SMT)
Base Product Number TEMD6200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Other Names TEMD6200FX01-ND,TEMD6200FX01GITR,751-1503-2,751-1503-1,751-1503-6,TEMD6200FX01GICT-ND,TEMD6200FX01GITR-ND,TEMD6200FX01GICT
Standard Package 3,000
Win Source Part Number 1022398-TEMD6200FX01
Ultra Librarian 3D Model Ultra Librarian TEMD6200FX01 CAD Model

Description

The Vishay TEMD6200FX01 is a photodiode sensor that is designed for use in a wide range of applications from Vishay.

  • Response Time: 150ns
  • Standard Package: 3,000
  • Operating Temperature: -40°C to 100°C
  • Viewing Angle: 120°
  • Wavelength: 540nm
  • Diode Type: PIN
  • Voltage DC Reverse (Vr): 16V
  • Series: Automotive, AEC-Q101
  • ECCN: EAR99 compliant
  • REACH: No Restrictions
  • MSL Level: 3 (168 Hours) compliant

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 880NM 2SMD
Need more? Email Us
Advanced Photonix, Inc.
SENSOR PHOTODIODE 660NM 2SMD / Photodiode 660nm 100ns 130° 2-SMD, No Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 900NM 3SMD GW
Lowest to $0.7631
Advanced Photonix, Inc.
PHOTODIOD 800-1700NM .075MM 1206 / Photodiode
Need more? Email Us
Everlight Electronics Co Ltd
Opto Components Photodiode
Lowest to $0.2610
ON Semiconductor
SENSOR PHOTODIODE 940NM RADIAL / Photodiode 940nm 50ns 120° Radial, Side View
Lowest to $0.7076
Lite-On Inc.
Photodiode PIN Chip 875nm 0.5A/W Sensitivity 2-Pin SMT / PHOTODIODE IR 2X2MM DOME ZBEND
Need more? Email Us
Vishay
SENSOR PHOTODIODE 540NM 0805 / Photodiode 540nm 150ns 120°
Lowest to $0.4878
Analog Devices Inc.
DISCRETE FILTERED PHOTODIODE / Photodiode 850nm 258ns, 260ns 8-WFDFN Exposed Pad, CSP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4878 $51.2190
250+ $0.4002 $100.0500
390+ $0.3877 $151.2030
535+ $0.3752 $200.7320
690+ $0.3627 $250.2630
925+ $0.3252 $300.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess