EN
  • EN
  • DE

AUIRFR3410TR

Part No AUIRFR3410TR
Manufacturer International Rectifier
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+Rohs
Reference case TO-252
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
Win Source Part Number 751982-AUIRFR3410TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AUIRFR3410TR CAD Model

Description

The AUIRFR3410TR is a discrete HEXFET® power MOSFET from International Rectifier (now Infineon Technologies). This MOSFET is designed to offer high efficiency and reliability in a variety of power switching applications.

Applications

  • Synchronous rectification in isolated DC-DC converters.
  • Motor control applications, including brushed DC motor drives.
  • Uninterruptible Power Supplies (UPS).
  • Power tools.
  • Battery chargers.
  • Class D audio amplifiers.

Features

  • Advanced Process Technology: Provides optimized performance for efficient power switching.
  • Ultra Low On-Resistance (RDS(on)): Minimizes conduction losses, improving overall efficiency.
  • Dynamic dv/dt Rating: Ensures robust performance in demanding applications with high voltage and current slew rates.
  • 175°C Operating Temperature: Allows for reliable operation in high-temperature environments.
  • Fast Switching: Reduces switching losses and improves efficiency at higher frequencies.
  • Repetitive Avalanche Rated: Offers increased ruggedness and reliability in applications with inductive loads.

Benefits

  • Increased System Efficiency: Lower RDS(on) and fast switching reduce power losses, leading to higher efficiency and reduced heat generation.
  • Reduced Component Count: High current capability can reduce the number of parallel MOSFETs required.
  • Improved Thermal Performance: Allows for smaller heat sinks or fanless operation, reducing system size and cost.
  • Enhanced System Reliability: Avalanche rating and high operating temperature contribute to robust and reliable operation.
  • Simplified Design: Easy to implement in various power conversion topologies.

Additional Details

The AUIRFR3410TR is an N-channel MOSFET housed in a D-Pak (TO-252) package, making it suitable for surface mount assembly. Key specifications include a drain-source voltage (VDS) of 100V, a continuous drain current (ID) of up to 63A (dependent on package and operating conditions), and a gate-source voltage (VGS) of ±20V. The RDS(on) is typically around 0.012 Ohms at a gate voltage of 10V. This MOSFET is designed for optimized efficiency in high-frequency switching applications and provides a robust and reliable solution for power management systems.

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess