Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Phototransistors
Mfr Sharp Microelectronics
Package Tube
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 35 V
Current - Collector (Ic) (Max) 20 mA
Current - Dark (Id) (Max) 100 µA
Wavelength 800nm
Viewing Angle 70°
Power - Max 75 mW
Mounting Type Through Hole
Orientation Side View
Temperature Range - Operating -25°C ~ 85°C (TA)
Package / Case Radial
Standard Package 2,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.7080
Win Source Part Number 657651-PT480E00000F
Ultra Librarian 3D Model Ultra Librarian PT480E00000F CAD Model

Description

The PT480E00000F Phototransistor is an optical sensor designed for precise light detection. It is a product of Sharp Microelectronics.

  • Mounting Type: Through-Hole
  • Package: Radial
  • Temperature Range: -25°C to 85°C
  • Win Source Part Number: 657651-PT480E00000F

You May Also Be Interested in

Fairchild/ON Semiconductor
PHOTO TRANSISTOR, 940NM / Phototransistors 940nm Top View 2-SMD, Yoke Bend
Need more? Email Us
ECAD model for QSB363YR
Vishay
Light to Digital Ambient Light Sensor Automotive 2-Pin Case 0805(2012Metric) T/R / AMBIENT LIGHT SENSOR 0805 SMD
Lowest to $0.4724
ECAD model for TEMT6200FX01
Rohm Semiconductor
SENSOR PHOTO 800NM SIDE VIEW RAD / Phototransistors 800nm Side View Radial
Lowest to $0.9146
ECAD model for RPM-22PB
Stanley Electric Co
LED INDICATION SMD / Phototransistors
Lowest to $0.3699
ECAD model for PS1191RA-2-TR
Sharp Microelectronics
SENSOR PHOTO 800NM SIDE VIEW RAD / Phototransistors 800nm Side View Radial
Lowest to $0.3244
ECAD model for PT4800
Vishay
PHOTOTRANSISTOR 3.0MM WIDE VIEW / Phototransistor IR Chip Silicon 925nm 2-Pin T-1
Need more? Email Us
ECAD model for TEFT4300
Vishay
Lowest to $1.1306
ECAD model for TEMT6002X01
Rohm Semiconductor
SURFACE MOUNT PHOTOTRANSISTOR: R / Phototransistors 800nm Top View 0805 (2012 Metric)
Need more? Email Us
ECAD model for SML-H10TBT86
Stanley Electric Co
LED INDICATION SMD / Phototransistors
Lowest to $0.1100
ECAD model for PS1192HB-2-TR

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention