EN
  • EN
  • DE

GP2AP01VT10F

Part No GP2AP01VT10F
Manufacturer Sharp Microelectronics
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description SENSOR OPT 940NM AMBIENT 12SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Mfr Sharp Microelectronics
Package Tape & Reel
Product Status Obsolete
Type Ambient
Wavelength 940nm
Proximity Detection No
Output Type I2C
Voltage - Supply 2.6V ~ 3.5V
Temperature Range - Operating -20°C ~ 70°C
Mounting Type Surface Mount
Package / Case 12-SMD, No Lead
Supplier Device Package 12-SMD
Base Product Number GP2AP01
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 919653-GP2AP01VT10F
Ultra Librarian 3D Model Ultra Librarian GP2AP01VT10F CAD Model

Description

The 919653-GP2AP01VT10F is an ambient light sensor in a 12-SMD, no lead package.

  • Voltage - Supply: 2.6V to 3.5V
  • Output Type: I2C
  • Wavelength: 940nm
  • Proximity Detection: No
  • Mounting Type: Surface Mount
  • Operating Temperature: -20°C to 70°C
  • Lifecycle Status: Obsolete
  • Manufacturer: Sharp Microelectronics
  • Application: Ambient Light Sensing
  • Package: Tape & Reel
  • Standard Package: 1,000

You May Also Be Interested in

Renesas Electronics America
SENSOR OPT 540NM AMBIENT 6 WDFN
Need more? Email Us
Broadcom Limited
BT SOC LASERSTREAM SENSOR
Need more? Email Us
Broadcom Limited
SENSOR OPT MOUSE 16DIP / Optical Sensor 16-DIP Module
Lowest to $1.3063
Broadcom Limited
SLIM MOUSE SENSOR LED LP 16-SMD
Lowest to $8.4049
Parallax Inc.
UV LIGHT SENSOR
Lowest to $1.0522
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Need more? Email Us
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Need more? Email Us
Broadcom Limited
SOLID STATE OPTICAL MOUSE SENSOR
Need more? Email Us
Broadcom Limited
OPTICAL FINGER MOTION SENSOR / Optical Sensor 28-SMD Module
Lowest to $1.4553

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4962 $52.4202
49+ $2.0481 $100.3569
76+ $1.9841 $150.7916
105+ $1.9201 $201.6105
135+ $1.8561 $250.5735
181+ $1.6641 $301.2021
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,090 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess