Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Sharp Microelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Wavelength 960nm
Spectral Range 680nm to 1200nm
Voltage - DC Reverse (Vr) (Max) 32V
Current - Dark (Typ) 1nA
Temperature Range - Operating -25°C to 85°C
Mounting Through Hole
Dimension Side View
Win Source Part Number 1087117-PD481PI
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PD481PI CAD Model

Description

The PD481PI from Sharp Microelectronics is a side view photodiode with a maximum reverse voltage of 32V.

  • Wavelength: 960nm
  • Spectral Range: 680nm to 1200nm
  • Current Dark (typ): 1nA
  • Suitable for: Use in sensors and transducers
  • Operating Temperature Range: -25°C to 85°C
  • Status: Obsolete (EOL)
  • Popularity: Medium

You May Also Be Interested in

Everlight Electronics Co Ltd
Silicon Planar PIN Photodiode
Lowest to $0.2156
ECAD model for PD70-01B/TR10
Lite-On Inc.
PHOTODIODE PIN DONE 28DEG GW / Photodiode PIN Chip 875nm 0.5A/W Sensitivity 2-Pin SMT T/R
Lowest to $24.4363
ECAD model for HSDL-5420#011
TDK Corporation
PHOTODIODE VISIBLE 1210 SMD
Need more? Email Us
ECAD model for BCS1210A1L
Vishay
PHOTODIODE 350 TO 1100 NM / Photodiode 900nm 100ns 70° 2-SMD, Yoke Bend
Lowest to $0.3971
ECAD model for VEMD2520X01
Vishay
PHOTODIODE PIN SPHERE SIDE VIEW
Need more? Email Us
ECAD model for BPV23NF
Sharp Microelectronics
SENSOR PHOTODIODE 960NM RADIAL
Need more? Email Us
ECAD model for PD413PI2E00F
ON Semiconductor
SENSOR PHOTODIODE 940NM RADIAL / Photodiode 940nm 50ns 120° Radial, Side View
Lowest to $0.7076
ECAD model for QSE773E3R0
Sharp Microelectronics
PHOTODIODE BLUE SENS 1.55MM SQ / Photodiode Chip 560nm 2-Pin
Need more? Email Us
ECAD model for BS120E0F
Lite-On Inc.
PHOTODIODE PIN FLAT 110DEG ZBEND / Photodiode PIN Chip 875nm 0.5A/W Sensitivity 2-Pin SMT T/R
Need more? Email Us
ECAD model for HSDL-5400#031

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention