EN
  • EN
  • DE

SFH2701

Part No SFH2701
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optical Sensors - Photodiodes
Description High Speed PIN Photodiode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SMD
Manufacturer OSRAM Opto Semiconductors Inc.
Manufacturer Homepage www.osram.com
Win Source Part Number 712094-SFH2701
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SFH2701 CAD Model

Description

The SFH2701 is a silicon NPN epitaxial phototransistor manufactured by OSRAM Opto Semiconductors. It's designed for applications requiring detection of infrared radiation. This phototransistor converts light energy into an electrical signal, making it suitable for various sensing and control applications.

Applications

  • Light Barriers: Used in safety systems to detect interruptions in a beam of light.
  • Optical Switches: Employed in switches activated by light.
  • Counters: Used in counting systems where light interruption indicates a count.
  • Position Sensors: Utilized in detecting the position of an object based on light levels.
  • Remote Control Systems: Used in IR receivers for remote control devices.

Features

  • High Sensitivity: Detects even low levels of infrared radiation.
  • Fast Switching Speed: Responds quickly to changes in light intensity.
  • Narrow Angle of Half Intensity: Provides focused detection.
  • Standard T-1 3/4 Package: Easy to mount and integrate into circuits.
  • Operating Wavelength: Optimized for infrared light.
  • Lead (Pb)-Free Package

Benefits

  • Reliable Detection: Provides consistent and accurate detection of infrared light.
  • Precise Switching: Enables accurate control in optical switching applications.
  • Easy Integration: Standard package simplifies circuit design and assembly.
  • Durable Construction: Robust design ensures long-term reliability.
  • Compliance: RoHS compliant ensuring environmental safety.

Technical Specifications

The SFH2701 typically has a collector-emitter voltage (VCEO) of 30V, a collector current (IC) of 50mA, and a power dissipation of 100mW. Its spectral sensitivity is optimized for wavelengths around 880 nm to 950 nm, commonly used in infrared LEDs. The angle of half intensity is typically ±20 degrees, providing a focused detection area. The response time is typically a few microseconds, enabling fast switching speeds. The operating temperature range is usually between -40°C and +85°C, allowing for use in a variety of environmental conditions. The package is a standard T-1 3/4 (5mm) through-hole package, making it easy to solder and mount on printed circuit boards. The device is also sensitive to ambient visible light, so proper shielding might be necessary in some applications.

You May Also Be Interested in

LITE-ON Technology
SENSOR PHOTODIODE 940NM 1206
Need more? Email Us
Vishay
SENSOR PHOTODIODE 540NM 0805 / Photodiode 540nm 150ns 120°
Lowest to $0.4824
Nisshinbo Micro Devices Inc.
NJL6401R-3-TE1 Nisshinbo Photodiodes HS PIN Photodiode 2ns 35Vr 250-350MHz datasheet, inventory, & pricing.
Need more? Email Us
New Japan Radio
Need more? Email Us
Microchip Technology
Photodiode Chip Die
Need more? Email Us
Everlight Electronics Co Ltd
Through Hole,4.5x5.7x2.25mm Photodiodes RoHS
Lowest to $0.0437
LITE-ON Technology
SENSOR PHOTODIODE 875NM 2SMD
Need more? Email Us
LITE-ON Technology
SENSOR PHOTODIODE 900NM RADIAL
Need more? Email Us
Everlight Electronics Co Ltd
SENSOR PHOTODIODE 940NM 2SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3097 $52.3880
95+ $1.0747 $102.0965
145+ $1.0411 $150.9595
200+ $1.0075 $201.5000
260+ $0.9739 $253.2140
345+ $0.8732 $301.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,728 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess