EN
  • EN
  • DE

HSDL-5420#1L1

Part No HSDL-5420#1L1
Manufacturer LITE-ON Technology
Catalog Optical Sensors - Photodiodes
Description SENSOR PHOTODIODE 875NM 2SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Wavelength 875nm
Spectral Range 770nm ~ 1000nm
Diode Type PIN
Response Time 7.5ns
Voltage - DC Reverse (Vr) (Max) 40 V
Current - Dark (Typ) 1nA
Active Area 0.15mm2
Viewing Angle 56°
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 2-SMD, Flat Leads
Ultra Librarian 3D Model Ultra Librarian HSDL-5420#1L1 CAD Model

Description

NULL

You May Also Be Interested in

ON Semiconductor
SENSOR PHOTODIODE 420NM 4SMD
Lowest to $86.1068
LITE-ON Technology
SENSOR PHOTODIODE 875NM 2SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
PHOTODIODE PIN 900NM W/FLTR 5MM
Lowest to $0.9428
Opto Diode Corp
PBSE 2-STAGE COOLED IR DETECTOR / Photodiode 4300nm ~ 4500nm TO-8 Style, 6 Leads
Need more? Email Us
Microchip Technology
Photodiode Chip Die
Need more? Email Us
Everlight Electronics Co Ltd
Through Hole,4.5x5.7x2.25mm Photodiodes RoHS
Lowest to $0.0437
LITE-ON Technology
SENSOR PHOTODIODE 940NM 1206
Need more? Email Us
New Japan Radio
COBP High Speed Photo Diode
Lowest to $0.5879
LITE-ON Technology
SENSOR PHOTODIODE 940NM 1206
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess