EN
  • EN
  • DE

FAN1585AD

Part No FAN1585AD
Manufacturer Fairchild/ON Semiconductor
Catalog END - OF - LIFE
Description 5A Adjustable/Fixed Low Dropout Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1173256-FAN1585AD
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FAN1585AD CAD Model

Description

The FAN1585AD is a low-dropout (LDO) voltage regulator from Fairchild Semiconductor (now ON Semiconductor). It is designed to provide a stable and regulated output voltage even when the input voltage is close to the output voltage. This makes it suitable for applications where efficiency and voltage stability are critical.

Applications

  • Post Regulation for Switching Power Supplies
  • High-Efficiency Linear Regulators
  • Battery Chargers
  • Motherboard Applications
  • Microprocessor Power Supplies

Features

  • Low Dropout Voltage: Typically 1.3V at 3A
  • Fixed Output Voltage Options
  • Adjustable Output Voltage Option
  • Current Limiting and Thermal Shutdown Protection
  • Available in TO-220 and TO-263 Packages

Benefits

  • Provides a stable and regulated output voltage
  • High efficiency reduces power dissipation
  • Protects the regulator and load from overcurrent and overtemperature conditions
  • Simple to use and requires minimal external components

Specifications (Typical)

  • Output Current: Up to 3A
  • Input Voltage Range: Varies depending on the output voltage option
  • Dropout Voltage: 1.3V at 3A
  • Operating Temperature Range: -40°C to +125°C

As an end-of-life product, consider ON Semiconductor's website for potential replacement parts.

You May Also Be Interested in

Semtech Corporation
1.5 AMP POSITIVE VOLTAGE REGULATOR
Lowest to $1.0115
Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394
Texas Instruments
CMOS 8-Stage Static Shift Registers
Lowest to $0.3865
NXP / Nexperia
RF Manual 16th edition
Need more? Email Us
BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722
BCD Semiconductor Manufacturing Limited
3-TERMINAL 1A ADJUSTABLE VOLTAGE REGULATOR
Need more? Email Us
Cypress Semiconductor Corp
HOTLink Transmitter/Receiver
Need more? Email Us
Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1785

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess