EN
  • EN
  • DE

QTLP600SCRTR

Part No QTLP600SCRTR
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 286596-QTLP600SCRTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QTLP600SCRTR CAD Model

Description

The QTLP600SCRTR is a surface-mount LED from Fairchild Semiconductor/ON Semiconductor. It's designed for various indicator and display applications where a small, bright, and reliable light source is needed.

Applications:

  • Backlighting for LCD screens
  • Status indicators on electronic devices
  • Panel indicators
  • General illumination
  • Automotive lighting

Features:

  • Small size for high-density mounting
  • High luminous intensity
  • Available in various colors
  • Surface mount package
  • Wide viewing angle
  • Low power consumption
  • Long lifespan
  • RoHS compliant

Benefits:

  • Space saving: The small size allows for compact designs.
  • Improved visibility: High luminous intensity ensures clear indication even in bright environments.
  • Design flexibility: Availability in different colors offers design versatility.
  • Easy assembly: Surface mount package simplifies the assembly process.
  • Wide applicability: Suitable for a broad range of applications due to its versatile characteristics.
  • Energy efficient: Low power consumption reduces energy costs.
  • Reliable performance: Long lifespan ensures long-term reliability.
  • Environmentally friendly: RoHS compliance ensures environmental safety.

Additional Details:

The QTLP600SCRTR typically comes in a standard surface-mount package (e.g., 0603 or 0805). The specific color and luminous intensity are dependent on the exact variant of the part. Refer to the datasheet for detailed specifications, including forward voltage, forward current, and viewing angle. The device is commonly used in consumer electronics, industrial equipment, and automotive applications due to its robustness and efficiency. Proper heat sinking is recommended for optimal performance and longevity.

You May Also Be Interested in

Intel
Need more? Email Us
Qualcomm
Lowest to $19.1290
EPCOS (TDK)
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess