EN
  • EN
  • DE

MICROFC-60035-SMT-TR1

Part No MICROFC-60035-SMT-TR1
Manufacturer ON Semiconductor
Catalog Optical Sensors - Photodiodes
Description SENSOR PHOTODIODE 420NM 4SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers -Optical Sensors -Photodiodes
Win Source Part Number WS1197150-MICROFC-60035-SMT-TR1
Manufacturer onsemi
Series C-SERIES SIPM
Package Strip
Product Status Active
Wavelength 420nm
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Response Time 1ns
Ultra Librarian 3D Model Ultra Librarian MICROFC-60035-SMT-TR1 CAD Model

Description

ON Semiconductor's MICROFC-60035-SMT-TR1 is a cutting-edge microcontroller that is designed to cater to a wide range of applications requiring a perfect blend of power efficiency and performance. This compact, surface-mount technology (SMT) microcontroller is part of ON Semiconductor's esteemed product lineup, which is renowned for its reliability and innovation.

Key Features

  • High Performance: The MICROFC-60035-SMT-TR1 boasts a high-speed processing core that allows for efficient handling of complex computations, making it ideal for applications that demand quick data processing and real-time control.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this microcontroller offers exceptional energy efficiency, which helps in extending the battery life of portable devices and reducing the overall power consumption for cost and environmental benefits.
  • Compact Form Factor: The small footprint of the SMT package makes it an excellent choice for space-constrained applications, allowing designers to minimize the size of their end products without compromising on performance.
  • Robust Design: ON Semiconductor's commitment to quality ensures that the MICROFC-60035-SMT-TR1 is built to withstand harsh environments and provide reliable performance over a wide temperature range.

Applications

The versatility of the MICROFC-60035-SMT-TR1 makes it suitable for a diverse array of applications, including:

  • Industrial automation and control systems
  • Smart home devices and IoT solutions
  • Portable and wearable technology
  • Automotive electronics
  • Medical devices and healthcare equipment

Technical Specifications

ON Semiconductor has equipped the MICROFC-60035-SMT-TR1 with a robust set of technical specifications that ensure its suitability for demanding applications:

  • Advanced processing core with high clock speeds
  • Energy-efficient operation modes
  • Surface-mount package for easy integration into PCB designs
  • High-temperature operational reliability
  • Compliance with industry standards for quality and performance

In summary, the MICROFC-60035-SMT-TR1 from ON Semiconductor is an exceptional microcontroller that offers a balance of power efficiency and high performance, packaged in a small, robust form factor suitable for a multitude of modern electronic applications.

You May Also Be Interested in

ON Semiconductor
SENSOR PHOTODIODE 940NM RADIAL / Photodiode 940nm 50ns 120° Radial, Side View
Lowest to $0.7076
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 950NM 2SMD GW / Photodiode 950nm 20ns 120° 2-SMD, Gull Wing
Need more? Email Us
Vishay
PHOTODIODE 350 TO 1070 NM / Photodiode 900nm 100ns 60° 3-SMD, No Lead
Lowest to $1.0683
Vishay
PHOTODIODE 790 TO 1050 NM
Lowest to $2.1255
Analog Devices Inc.
DISCRETE FILTERED PHOTODIODE / Photodiode 850nm 258ns, 260ns 8-WFDFN Exposed Pad, CSP
Need more? Email Us
Lite-On Inc.
Photodiode PIN Chip 875nm 0.5A/W Sensitivity 2-Pin SMT / PHOTODIODE IR 2X2MM DOME ZBEND
Need more? Email Us
New Japan Radio
COBP High Speed Photo Diode
Lowest to $0.5879
Advanced Photonix, Inc.
SENSOR PHOTODIODE 660NM 2SMD / Photodiode 660nm 100ns 130° 2-SMD, No Lead
Need more? Email Us
Vishay
Photodiode PIN Chip 950nm 2-Pin SMD Photodiode PIN Chip 950nm 2-Pin SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $86.1068 $86.1068
2+ $83.4159 $166.8318
3+ $80.7251 $242.1753
4+ $78.0343 $312.1372
5+ $69.9618 $349.8090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess