EN
  • EN
  • DE

SFH203P

Part No SFH203P
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optical Sensors - Photodiodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OSRAM Opto Semiconductors Inc.
Category Sensors,Transducers
Family Optical Sensors - Photodiodes
Win Source Part Number 189208-SFH203P
Popularity Low
Supply and Demand Status Balance
Application Field Used in Industrial, Motor Drive & Control, Fibre Optics
Ultra Librarian 3D Model Ultra Librarian SFH203P CAD Model

Description

The SFH203P is a silicon NPN epitaxial planar phototransistor manufactured by Osram Opto Semiconductors. This device is highly sensitive to visible and near-infrared radiation, making it suitable for a variety of light detection applications.

Applications

  • Light barriers
  • Optical switches
  • Industrial automation
  • Consumer electronics (e.g., remote controls)
  • Light meters

Features

  • High sensitivity to visible and near-infrared radiation
  • NPN epitaxial planar silicon phototransistor
  • Compact package for space-constrained designs
  • Fast switching speeds for rapid response
  • Wide viewing angle for versatile light detection

Benefits

  • Accurate and reliable light detection
  • Efficient conversion of light into electrical current
  • Easy integration into electronic circuits
  • Versatile for various light-sensing applications
  • Long operating life

Technical Specifications

  • Package: Plastic molded package
  • Spectral Range of Sensitivity: Optimized for visible and near-infrared light
  • Collector-Emitter Voltage (VCEO): Typically around 30V
  • Collector Current (IC): Depends on irradiance and circuit conditions
  • Dark Current: Low dark current for minimal noise
  • Operating Temperature Range: Specified in the datasheet to ensure reliable performance over temperature

The SFH203P phototransistor offers a reliable and efficient solution for detecting light in diverse applications. Its high sensitivity, fast switching speeds, and compact size make it an excellent choice for engineers designing light-sensing systems.

You May Also Be Interested in

Vishay
PHOTODIODE PIN HI SPEED HI SENS
Lowest to $0.4222
New Japan Radio
OptoCouplers & OptoIsolators HiSpd PIN Photodiode
Need more? Email Us
Fairchild/ON Semiconductor
IC PHOTODIODE PIN 930NM TO92
Need more? Email Us
Fairchild/ON Semiconductor
PHOTODIODE 880NM BLACK 5MM
Lowest to $0.6342
Everlight Electronics Co Ltd
PHOTODIODE PIN IR 4.8MM CYL BK
Lowest to $0.2100
Vishay
PHOTODIODE PIN 940NM REV GWING
Lowest to $0.4358
Fairchild/ON Semiconductor
PHOTODIODE IR PIN GW 2-PLCC
Lowest to $1.3325
Fairchild/ON Semiconductor
PHOTODIODE OVERMOUNT BRD GW SMD
Lowest to $0.8901
Vishay
Silicon PIN Photodiode | SENSOR PHOTODIODE 940NM 4SMD
Lowest to $0.6412

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess