The NJM4151M-TE2 is a Low Power Operational Amplifier manufactured by New Japan Radio (NJR). It's designed for use in battery-powered and other low-voltage applications where low power consumption and stable performance are critical. This op-amp is suitable for various signal conditioning, amplification, and filtering tasks.
Applications
- Battery-powered instruments
- Portable audio devices
- Sensor amplifiers
- Active filters
- Signal conditioning circuits
Features
- Low supply current (typically 250 μA per amplifier)
- Wide operating voltage range (1.8V to 5.5V)
- Rail-to-rail input and output
- High gain bandwidth product (1 MHz)
- Low input bias current
- Small package (EMP8)
Benefits
- Extended battery life in portable applications.
- Versatile operation with a wide supply voltage range.
- Maximum signal swing and dynamic range due to rail-to-rail operation.
- Good AC performance for signal amplification and filtering.
- Minimal input current loading on the signal source.
- Space-saving design for compact circuit layouts.
Additional Details
The NJM4151M-TE2 is a dual operational amplifier available in an EMP8 (similar to MSOP8) surface-mount package. It has a typical input offset voltage of 2 mV and a common-mode rejection ratio (CMRR) of 80 dB. The operating temperature range is typically -40°C to +85°C. This op-amp is designed to provide a good balance between power consumption, performance, and size, making it well-suited for a wide range of low-power applications. The TE2 suffix likely indicates the specific tape and reel packaging used for automated assembly.