EN
  • EN
  • DE

LENOVO 00Y3026 - Cable installation tool for racks

Part No LENOVO 00Y3026 - Cable installation tool for racks
Manufacturer Lenovo
Catalog Rack Options
Description LENOVO 00Y3026 - Cable installation tool for racks
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1432370-LENOVO 00Y3026 - Cable installation tool for racks
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00Y3026 - Cable installation tool for racks CAD Model

Description

The LENOVO 00Y3026 Cable Installation Tool for Racks is an indispensable accessory designed to streamline the process of installing and managing cables within server racks. This tool greatly simplifies the laying, routing, and securing of cables, ensuring that they are neatly organized and free from knots or stress points that could lead to damage or impaired function. With an ergonomic design, it provides users with a comfortable and efficient means of working within the confined spaces of server racks, reducing the time and effort typically associated with cable installation. The tool's durability is assured, built to withstand the rigors of constant use in the data center environment. Its compatibility with a wide range of cable types and sizes amplifies its versatility, making it an essential part of any IT professional's toolkit. The LENOVO 00Y3026 Cable Installation Tool not only epitomizes Lenovo's dedication to facilitating optimal infrastructure setup and maintenance but also reinforces the company's broader commitment to innovation in tools that enhance the efficiency and reliability of data centers.

You May Also Be Interested in

IBM
Rail-Kit for 1U Multi-Media Enclosure
Need more? Email Us
IBM
IBM DS4800/DS5000 Mounting Rail Kit
Need more? Email Us
IBM
5U RACK MOUNT OPTION
Need more? Email Us
IBM
DS3000 rail set
Need more? Email Us
IBM
IBM V5010 CTR rails
Need more? Email Us
IBM
5U x 24D Tower-to-Rack Kit
Need more? Email Us
IBM
IBM DS4000 rails
Need more? Email Us
IBM
IBM FlashSystem 5000 SFF EXP rails
Need more? Email Us
IBM
IBM LTO FIBRE DRIVE MTG KIT - L52/D52
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess