EN
  • EN
  • DE

IBM 3584-1504 - IBM LTO FIBRE DRIVE MTG KIT - L52/D52

Part No IBM 3584-1504 - IBM LTO FIBRE DRIVE MTG KIT - L52/D52
Manufacturer IBM
Catalog Rack Options
Description IBM LTO FIBRE DRIVE MTG KIT - L52/D52
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1420952-IBM 3584-1504 - IBM LTO FIBRE DRIVE MTG KIT - L52/D52
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 3584-1504 - IBM LTO FIBRE DRIVE MTG KIT - L52/D52 CAD Model

Description

The IBM 3584-1504 or IBM Linear Tape-Open (LTO) Fibre Drive Mounting Kit for models L52 and D52 represents a critical component designed for the seamless integration of LTO tape drives into IBM's enterprise tape library solutions. This mounting kit provides the necessary hardware and materials for installing Fibre Channel (FC)-connected LTO tape drives, which are essential for data backup, archival, and recovery operations. Engineered for reliability and optimal performance, the kit includes specialized brackets, screws, and an interface board that enables the LTO drive to communicate with the tape library's robotics and software. Users can expect a straightforward installation process that enhances the library's capacity to handle large volumes of data, making it an invaluable asset for businesses with extensive data management needs. The inclusion of Fibre Channel connectivity implies faster data transfer rates, making this kit an essential upgrade for enterprises aiming to improve their data storage infrastructure's efficiency and scalability.

You May Also Be Interested in

IBM
IBM v7000 Gen2 EXP rail kit
Need more? Email Us
IBM
IBM DS4800/DS5000 Mounting Rail Kit
Need more? Email Us
IBM
IBM V5010 CTR rails
Need more? Email Us
IBM
DS3500 rails
Need more? Email Us
IBM
IBM 2U Rack Mount Option
Need more? Email Us
IBM
5U RACK MOUNT OPTION
Need more? Email Us
IBM
Single Phase Side Mount PDU
Need more? Email Us
IBM
Rack Mount Kit
Need more? Email Us
IBM
5U x 24D Tower-to-Rack Kit
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess