EN
  • EN
  • DE

IBM 3621-5194 - 5U x 24D Tower-to-Rack Kit

Part No IBM 3621-5194 - 5U x 24D Tower-to-Rack Kit
Manufacturer IBM
Catalog Rack Options
Description 5U x 24D Tower-to-Rack Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1420877-IBM 3621-5194 - 5U x 24D Tower-to-Rack Kit
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 3621-5194 - 5U x 24D Tower-to-Rack Kit CAD Model

Description

The IBM 3621-5194 Tower-to-Rack Kit is an essential accessory designed to transition IBM tower servers into a rack-mounted format, enabling secure and efficient integration into a standard 19-inch server rack. This kit is specifically tailored for 5U x 24D server models, ensuring a perfect fit and stable mounting. It includes all necessary brackets, screws, and hardware required for a seamless installation process, facilitating a compact and organized server environment. By converting tower servers to rack-mounted units, businesses can optimize their data center space, improve air circulation for better cooling, and simplify cable management. The 3621-5194 kit enhances the scalability and accessibility of your server infrastructure, making it an ideal solution for growing enterprises aiming to streamline their IT operations and data center management.

You May Also Be Interested in

IBM
2498-B24/24E rail kit
Need more? Email Us
IBM
Rail kit
Need more? Email Us
IBM
IBM DS4000 rails
Need more? Email Us
IBM
Rail-Kit for 1U Multi-Media Enclosure
Need more? Email Us
IBM
DS3000 rail set
Need more? Email Us
IBM
DS3500 rails
Need more? Email Us
IBM
IBM 3592 DRIVE MOUNTING L22/D
Need more? Email Us
IBM
IBM RAIL KIT EXP700/710
Need more? Email Us
IBM
IBM v7000 Gen2+ CTR rail kit
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess