IBM 24R1013 - IBM 3592 DRIVE MOUNTING L22/D

Part No IBM 24R1013 - IBM 3592 DRIVE MOUNTING L22/D
Manufacturer IBM
Catalog Rack Options
Description IBM 3592 DRIVE MOUNTING L22/D
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1420904-IBM 24R1013 - IBM 3592 DRIVE MOUNTING L22/D
Manufacturer IBM

Description

The IBM 24R1013 is a mounting kit designed for the secure installation of IBM 3592 tape drives into IBM's L22 and D tape library frames. The 3592 tape drive series is known for its high capacity, performance, and reliability in enterprise tape storage, making it a key component in data backup, archiving, and disaster recovery strategies of large-scale IT environments. This mounting kit includes all the necessary brackets, screws, and instructions, ensuring a correct and stable fit of the tape drives within the library's architecture. Utilizing the IBM 24R1013 mounting kit assures that the 3592 drives are properly integrated, optimizing their performance and accessibility within the tape library system. It provides a foundational element for expanding or updating tape storage capabilities, ensuring the secure physical installation that underpins the reliability and efficiency of the tape storage solution.

You May Also Be Interested in

IBM
IBM v5000 HD LFF EXP rails
Need more? Email Us
IBM
IBM V5030E SFF CTR rails
Need more? Email Us
IBM
PWR DIST. UNIT- 1 PHASE L6-30
Need more? Email Us
IBM
Rack Mount Kit
Need more? Email Us
IBM
IBM DS3512 rails
Need more? Email Us
IBM
OPTIONAL RAIL KIT B16/B32/B5K
Need more? Email Us
IBM
nSeries rails
Need more? Email Us
IBM
IBM LTO FIBRE DRIVE MTG KIT - L52/D52
Need more? Email Us
IBM
5U RACK MOUNT OPTION
Need more? Email Us

Top Sellers

STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.4089
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.4230
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0091
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.3250
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1033
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.6673
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.1119
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $13.5625
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.1076
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.7555
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6284
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.3875
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.2992
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.4895
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $7.0633