EN
  • EN
  • DE

PDL09-24S12M

Part No PDL09-24S12M
Manufacturer P-DUKE Technology, Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 12V 9W / Isolated Module DC DC Converter 1 Output 12V 750mA 18V - 36V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr P-DUKE Technology, Inc.
Series PDL09 (9W)
Package Tube
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 18V
Voltage - Input (Max) 36V
Voltage - Output 1 12V
Current - Output (Max) 750mA
Power (Watts) 9 W
Voltage - Isolation 1.6 kV
Applications ITE (Commercial)
Features Remote On/Off, Standby Output
Temperature Range - Operating -40°C ~ 100°C (With Derating)
Efficiency 89%
Mounting Type Through Hole
Package / Case 12-SIP Module, 10 Leads
Size / Dimension 0.86" L x 0.38" W x 0.44" H (21.8mm x 9.6mm x 11.2mm)
Approval Agency CB, CE, cURus
Base Product Number PDL09
Standard Package 10
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1352129-PDL09-24S12M
Ultra Librarian 3D Model Ultra Librarian PDL09-24S12M CAD Model

Description

This electronic component is an isolated module from P-DUKE Technology, Inc.

  • Win Source Part Number: 1352129-PDL09-24S12M
  • Series: PDL09 (9W)
  • Power: 9W
  • Voltage Isolation: 1.6 kV
  • Output: One
  • Maximum Output Current: 750mA
  • Voltage Input Range: 18V to 36V
  • Voltage Output: 12V
  • Efficiency: 89 percent
  • Package: Tube
  • Package Type: 12-SIP module, 10 leads
  • Category: Power Supplies - Board Mount - DC DC Converters
  • MSL Level: Not Applicable
  • HTSUS: 8504.40.9580
  • Application: ITE (Commercial)
  • Approvals: CB, CE, cURus

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess