Products specifications Report Issue?

Category Sensors,Transducers
Family Optical Sensors - Phototransistors
Manufacturer Sharp Microelectronics
Win Source Part Number 353381-PT100MCOMP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name PT100MC0MP
Introduction Date January 15, 2008
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PT100MCOMP CAD Model

Description

The PT100MC0MP is an optical sensor phototransistor manufactured by Sharp Microelectronics.

  • Popularity: High
  • Supply and Demand Status: Sufficient
  • Use: Used in sensors and transducers
  • Part Status: Common-used part
  • Introduction Date: January 15, 2008
  • Status: Obsolete
  • EAR99: Yes
  • Origin: China

You May Also Be Interested in

Rohm Semiconductor
SENSOR PHOTO 800NM TOP VIEW RAD
Lowest to $1.8612
ECAD model for RPT-34PB3F
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 920NM SIDE VIEW SMD
Need more? Email Us
ECAD model for SFH 3204-Z
Kingbright Corporation
SENSOR PHOTO 940NM TOP VIEW RAD
Need more? Email Us
ECAD model for WP3DP3BT/BD-P22
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 860NM TOP VIEW RAD
Need more? Email Us
ECAD model for SFH 309-4
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 830NM TOP TO206AA
Need more? Email Us
ECAD model for BPY 62-3/4
Honeywell
SENSOR PHOTO 935NM TOP VIEW RAD
Need more? Email Us
ECAD model for SDP8405-014
TT Electronics
SENSOR PHOTO 890NM TOP VIEW TO18
Need more? Email Us
ECAD model for OP598B
TT Electronics
SENSOR PHOTO 935NM TOP VIEW T1
Need more? Email Us
ECAD model for OP505W
Everlight Electronics Co Ltd
20mA 30V 860nm 100nA Through Hole,L=4.5mm Phototransistors RoHS
Lowest to $0.0320
ECAD model for PT908-7C(BIN4)

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention