EN
  • EN
  • DE

NJL6407R-TE1

Part No NJL6407R-TE1
Manufacturer Nisshinbo Micro Devices Inc.
Catalog Optical Sensors - Photodiodes
Description HIGH SPEED PHOTO DIODE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photodiodes
Mfr Nisshinbo Micro Devices Inc.
Package Tape & Reel
Product Status Active
Wavelength 800nm
Color - Enhanced Infrared(NIR)/Blue
Responsivity @ nm 0.47 A/W @ 780nm, 0.42 A/W @ 650nm
Response Time 9ns
Voltage - DC Reverse (Vr) (Max) 35 V
Current - Dark (Typ) 100pA
Active Area 2.16mm²
Temperature Range - Operating -30°C ~ 80°C
Mounting Type Surface Mount
Package / Case 2-SMD, No Lead
Base Product Number NJL6407
Standard Package 3,000 pcs
Win Source Part Number 929147-NJL6407R-TE1
Ultra Librarian 3D Model Ultra Librarian NJL6407R-TE1 CAD Model

Description

The NJL6407R-TE1 is an optical sensor component specifically designed as a photodiode.

  • Category: Sensors and Transducers
  • Function: Photodiode
  • Package: 2-SMD
  • Response Time: 9ns
  • Operating Temperature: -30°C to 80°C
  • Manufacturer: Nisshinbo Micro Devices Inc.
  • Status: Active

You May Also Be Interested in

Everlight Electronics Co Ltd
PHOTODIODE PIN IR CLEAR FLAT SMD
Lowest to $0.1025
Everlight Electronics Co Ltd
PHOTODIODE PIN IR 4.8MM CYL CLR
Lowest to $0.2188
Vishay
PHOTODIODE PIN 940NM REV GWING
Lowest to $0.4358
Everlight Electronics Co Ltd
PHOTODIODE PIN IR FAST SW BK SMD
Lowest to $0.1625
OSRAM Opto Semiconductors Inc.
PHOTODIODE 880NM W/FLTR THRUHOLE
Need more? Email Us
Everlight Electronics Co Ltd
PHOTODIODE PIN IR 3MM HI SPD/SEN
Lowest to $0.0437
Vishay
PHOTODIODE PIN HI SPEED HI SENS
Lowest to $0.5079
Vishay
PHOTODIODE PIN 940NM GULLWING
Lowest to $0.3249
Luna Optoelectronics
PHOTODIODE PIN 660NM SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess