EN
  • EN
  • DE

VBPW34S

Part No VBPW34S
Manufacturer Vishay
Catalog Optical Sensors - Photodiodes
Description PHOTODIODE PIN HI SPEED HI SENS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Vishay
Packaging Reel - TR
Status Active
Wavelength 940nm
Spectral Range 430nm to 1100nm
Diode Type PIN
Response Time 100ns
Voltage - DC Reverse (Vr) (Max) 60V
Current - Dark (Typ) 2nA
Active Area 7.5mm²
Viewing Angle 130°
Temperature Range - Operating -40°C to 100°C
Mounting SMD (SMT)
Dimension 2-SMD, Gull Wing
Win Source Part Number 097239-VBPW34S
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian VBPW34S CAD Model

Description

The Vishay VBPW34S is a surface mount PIN diode with a voltage - DC reverse (Vr) (max) of 60V.

  • Voltage - DC Reverse (Vr) (max): 60V
  • Viewing Angle: 130°
  • Wavelength: 940nm
  • Category: Sensors, Transducers
  • Status: Active
  • Temperature Range: -40°C to 100°C
  • Package: 2-SMD, Gull Wing
  • Packaging: Reel - TR
  • Current - Dark (typ): 2nA
  • Active Area: 7.5mm²
  • Popularity: Medium
  • Remaining Information: 57 pct.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJL6401R-3-TE1 Nisshinbo Photodiodes HS PIN Photodiode 2ns 35Vr 250-350MHz datasheet, inventory, & pricing.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 880NM 2SMD
Lowest to $0.7283
New Japan Radio
COBP High Speed Photo Diode
Lowest to $0.5879
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 560NM 2SMD
Lowest to $0.9213
LITE-ON Technology
SENSOR PHOTODIODE 900NM RADIAL
Need more? Email Us
Sharp Microelectronics
High Speed Photodiode
Lowest to $1.0009
LITE-ON Technology
SENSOR PHOTODIODE 875NM 2SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 900NM RADIAL
Lowest to $4.5960
OSRAM Opto Semiconductors Inc.
High Speed PIN Photodiode
Lowest to $1.3097

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4222 $50.6640
255+ $0.3955 $100.8525
395+ $0.3821 $150.9295
565+ $0.3554 $200.8010
735+ $0.3420 $251.3700
915+ $0.3287 $300.7605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,178 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess